Eaton Corporation Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| THERMAL MAGNETIC TYPE 1 INCH W SIZE 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING 35 MM DIN RAIL, CABLE IN, CABLE OUT MOUNTING 10000... | |
| THERMAL MAGNETIC TYPE 1 INCH W SIZE 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING 35 MM DIN RAIL, CABLE IN, CABLE OUT MOUNTING 10000... | |
| THERMAL MAGNETIC TYPE 1 INCH W SIZE 10 AWG WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING 35 MM DIN RAIL MOUNTING 10 KILOAMPERE INTERRUPTING RATING 30 AMPERE... | |
| THERMAL MAGNETIC TYPE 1/2 INCH W SIZE 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING 35 MM DIN RAIL, CABLE IN, CABLE OUT MOUNTING 10000... | |
| THERMAL MAGNETIC TYPE 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING CABLE IN, CABLE OUT MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE AT 40 DEG... | |
| THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON 14 TO 10 AWG (ALUMINUM/COPPER, LOAD) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING CABLE IN, CABLE OUT MOUNTING... |
| << Prev | Next >> |