Eaton Corporation Non Interchangeable Trip Breaker FD3225A08

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL APPROVAL 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 225 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD IEC 157-1 INCLUDES RIGHT/NEUTRAL POLE MOUNTED 1NO-1NC CONTACT AUXILIARY SWITCH WITH TERMINAL BLOCK MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL APPROVAL 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 225 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD IEC 157-1 INCLUDES RIGHT/NEUTRAL POLE MOUNTED 1NO-1NC CONTACT AUXILIARY SWITCH WITH TERMINAL BLOCK MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - FD3225A08 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
FD3225A08
Non Interchangeable Trip Breaker FD3225A08
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL APPROVAL 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 225 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD IEC 157-1 INCLUDES RIGHT/NEUTRAL POLE MOUNTED 1NO-1NC CONTACT AUXILIARY SWITCH WITH TERMINAL BLOCK MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • UL APPROVAL
  • 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL)
  • 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 225 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • STANDARD PRESSURE LOAD TERMINAL TERMINAL TYPE
  • F FRAME TYPE
  • APPLICABLE STANDARD IEC 157-1
  • INCLUDES RIGHT/NEUTRAL POLE MOUNTED 1NO-1NC CONTACT AUXILIARY SWITCH WITH TERMINAL BLOCK
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number FD3225A08
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 250 volts
Rated Current 225 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/100-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details