Eaton Corp. / Commercial Controls Division Circuit Breakers GHB1035

Description
CIRCUIT BREAKER,35A,BOLT ON,277V
Request a Quote Datasheet
Description
CIRCUIT BREAKER,35A,BOLT ON,277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-GHB1035-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-GHB1035-ND
Circuit Breakers 5730-GHB1035-ND
CIRCUIT BREAKER,35A,BOLT ON,277V

CIRCUIT BREAKER,35A,BOLT ON,277V

Buy Now Datasheet
Molded Case Circuit Breaker - 5445952 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5445952
Molded Case Circuit Breaker 5445952
CIRCUIT BREAKER, MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 277 VAC, 1 POLE, 35 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 277 VAC, 1 POLE, 35 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 1 Pole, 35A; Product Range Eaton Cutler Hammer - 47K8568 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 35A; Product Range Eaton Cutler Hammer
47K8568
Circuit Breaker, 1 Pole, 35A; Product Range Eaton Cutler Hammer 47K8568
CIRCUIT BREAKER, 1 POLE, 35A; Product Range:GHB Series; Current Rating:35A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 1 POLE, 35A; Product Range:GHB Series; Current Rating:35A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-GHB1035-ND 5445952 47K8568
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, 1 Pole, 35A; Product Range Eaton Cutler Hammer
Rated Current 35 amps 35 amps 35 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Approvals / Ratings UL
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Circuit Breakers - 486-4826-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C03DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers