Eaton Corporation Datasheets for Pushbutton Enclosures
Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Pushbutton Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 1-13/64 INCH... | |
| 3.88 INCH 3.88 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 5.88 INCH 5.88 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 5.88 INCH 5.88 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 7.75 INCH 7.75 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 3.88 INCH 3.88 WIDTH IN INCH 9.63 INCH 9.63 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 11.25 INCH 11.25 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 4.5 INCH 4.5 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 6.75 INCH 6.75 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| 304 STAINLESS STEEL MATERIAL 3.5 INCH 3.5 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 2.88 INCH 2.88 DEPTH IN INCH UL, CSA APPROVAL SURFACE MOUNTING NEMA 4/4X/12 ENCLOSURE... | |
| POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 4.72 INCH 4.72 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL 3.15 INCH 3.15 WIDTH IN INCH 6.3 INCH 6.3 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL 4.72 INCH 4.72 WIDTH IN INCH 4.8 INCH 4.8 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 2-ROW HORIZONTAL DEVICE HOLE LOCATION... | |
| POLYCARBONATE MATERIAL YELLOW COVER COLOR 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL... | |
| POLYCARBONATE MATERIAL YELLOW COVER COLOR 3.15 INCH 3.15 WIDTH IN INCH 3.23 INCH 3.23 HEIGHT IN INCH UL APPROVAL NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA... |