Eaton Corporation Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
3
411
6
35MM/35SS SERIES MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S)
THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON 14 TO 4 AWG (ALUMINUM/COPPER, LOAD) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE...
THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 50 AMPERE CURRENT RATING 2 POLE(S)...

<< Prev Next >>