MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480 VAC AT 50/60 HZ, 125/250 VDC (UL) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 125/250 VDC (UL) INTERRUPTING RATING
15 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
LINE RING TERMINAL, LOAD RING TERMINAL TERMINAL TYPE
G FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GD MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480 VAC AT 50/60 HZ, 125/250 VDC (UL) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 125/250 VDC (UL) INTERRUPTING RATING
15 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
LINE RING TERMINAL, LOAD RING TERMINAL TERMINAL TYPE
G FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GD MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480 VAC AT 50/60 HZ, 125/250 VDC (UL) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 125/250 VDC (UL) INTERRUPTING RATING
15 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
LINE RING TERMINAL, LOAD RING TERMINAL TERMINAL TYPE
G FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GD MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480 VAC AT 50/60 HZ, 125/250 VDC (UL) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 125/250 VDC (UL) INTERRUPTING RATING
15 AMPERE AT 40 DEG C CURRENT RATING
2 POLE(S)
LINE RING TERMINAL, LOAD RING TERMINAL TERMINAL TYPE
G FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660