CIRCUIT BREAKER,45A,BOLT ON,277/
Manufacturer: Eaton Bussmann
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061823-GHB3045
Current Rating: 45 A
Categories: Circuit Breakers
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (AC): 480 V
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 45A; Product Range:GHB Series; Current Rating:45A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel; Voltage AC:480V RoHS Compliant: No
MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 3 POLE, 45 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5730-GHB3045-ND | GHB3045 | 47K8639 | 5438642 |
| Product Name | Circuit Breakers | Circuit Breakers - GHB3045 | Circuit Breaker, Thermal Magnetic, 3P, 45A; Product Range Eaton Cutler Hammer | Molded Case Circuit Breaker |
| Rated Current | 45 amps | 45 amps | 45 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Text for Mounting | Chassis Mount | Panel | ||
| Manual Actuator Type | Other; (Lever) |