Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker FD3150L

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LINE AND LOAD TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LINE AND LOAD TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 418404 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
418404
Molded Case Circuit Breaker 418404
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LINE AND LOAD TERMINALS. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LINE AND LOAD TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Magnetic Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer - 50K7561 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer
50K7561
Thermal Magnetic Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer 50K7561
THERMAL MAGNETIC CIRCUIT BREAKER, 3POLE; Product Range:C-Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: No

THERMAL MAGNETIC CIRCUIT BREAKER, 3POLE; Product Range:C-Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 418404 50K7561
Product Name Molded Case Circuit Breaker Thermal Magnetic Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4707-ND - DigiKey
Specs
Rated Current 14 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-53F-2-8-30-H-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - A-0701M -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details