Eaton Corp. / Commercial Controls Division Circuit Breakers GHB2015

Description
CIRCUIT BREAKER,15A,BOLT ON,277/
Request a Quote Datasheet
Description
CIRCUIT BREAKER,15A,BOLT ON,277/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-GHB2015-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-GHB2015-ND
Circuit Breakers 5730-GHB2015-ND
CIRCUIT BREAKER,15A,BOLT ON,277/

CIRCUIT BREAKER,15A,BOLT ON,277/

Buy Now Datasheet
Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer - 47K8582 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer
47K8582
Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer 47K8582
CIRCUIT BREAKER, 2 POLE, 15A; Product Range:GHB Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 15A; Product Range:GHB Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5446030 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5446030
Molded Case Circuit Breaker 5446030
MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 2 POLE, 15 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 2 POLE, 15 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-GHB2015-ND 47K8582 5446030
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Magnetic
Text for Mounting Chassis Mount DIN Rail, Panel
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2846224 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-1-66-4-8-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - A-0701H -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 50 to 80 amps
View Details