Eaton Corp. / Commercial Controls Division Circuit Breakers GHB2040

Description
CIRCUIT BREAKER,40A,BOLT ON,277/
Request a Quote Datasheet
Description
CIRCUIT BREAKER,40A,BOLT ON,277/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-GHB2040-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-GHB2040-ND
Circuit Breakers 5730-GHB2040-ND
CIRCUIT BREAKER,40A,BOLT ON,277/

CIRCUIT BREAKER,40A,BOLT ON,277/

Buy Now Datasheet
Circuit Breaker, 2 Pole, 40A; Product Range Eaton Cutler Hammer - 47K8600 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 40A; Product Range Eaton Cutler Hammer
47K8600
Circuit Breaker, 2 Pole, 40A; Product Range Eaton Cutler Hammer 47K8600
CIRCUIT BREAKER, 2 POLE, 40A; Product Range:GHB Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 40A; Product Range:GHB Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5446135 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5446135
Molded Case Circuit Breaker 5446135
MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 2 POLE, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 2 POLE, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-GHB2040-ND 47K8600 5446135
Product Name Circuit Breakers Circuit Breaker, 2 Pole, 40A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Approvals / Ratings UL
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4831-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1-62-3-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - A-0705N -  - VICFUSE
Specs
Rated AC Voltage 125 volts
Rated DC Voltage 12 volts
Rated Current 1.5 to 10 amps
View Details