Eaton Corp. / Commercial Controls Division Circuit Breakers GHB2080

Description
CIRCUIT BREAKER,80A,BOLT ON,277/
Request a Quote Datasheet
Description
CIRCUIT BREAKER,80A,BOLT ON,277/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-GHB2080-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-GHB2080-ND
Circuit Breakers 5730-GHB2080-ND
CIRCUIT BREAKER,80A,BOLT ON,277/

CIRCUIT BREAKER,80A,BOLT ON,277/

Buy Now Datasheet
Molded Case Circuit Breaker - 5446220 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5446220
Molded Case Circuit Breaker 5446220
MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 2 POLE, 80 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 2 POLE, 80 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer - 47K8613 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer
47K8613
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer 47K8613
CIRCUIT BREAKER, 2 POLE, 80A; Product Range:GHB Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 80A; Product Range:GHB Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-GHB2080-ND 5446220 47K8613
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer
Rated Current 80 amps 80 amps 80 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Approvals / Ratings UL
Unlock Full Specs
to access all available technical data