Eaton Corporation Non Interchangeable Trip Breaker FD3040J01

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) 65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 40 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE INCLUDES MOISTURE FUNGUS PROOF MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) 65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 40 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE INCLUDES MOISTURE FUNGUS PROOF MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - FD3040J01 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
FD3040J01
Non Interchangeable Trip Breaker FD3040J01
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) 65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 40 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE INCLUDES MOISTURE FUNGUS PROOF MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
  • 65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 40 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • F FRAME TYPE
  • INCLUDES MOISTURE FUNGUS PROOF
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number FD3040J01
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 220 to 600 volts
Rated DC Voltage 250 volts
Rated Current 40 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 140G-H0I4-D12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details