Eaton Corporation Non Interchangeable Trip Breaker GI2015D

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 2 INCH W X 2.62 INCH D X 4.87 INCH H SIZE 480 MAX. AC VOLTAGE RATING 220 TO 240/380 TO 415 VAC AT 50/60 HZ (IEC) 240/277/480 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 25 KILOAMPERE AT 220 TO 240 VAC, 18 KILOAMPERE AT 380 TO 415 VAC (IEC) 25 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 277/480 VAC (NEMA) INTERRUPTING RATING 15 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) COPPER PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE GI FRAME TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 2 INCH W X 2.62 INCH D X 4.87 INCH H SIZE 480 MAX. AC VOLTAGE RATING 220 TO 240/380 TO 415 VAC AT 50/60 HZ (IEC) 240/277/480 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 25 KILOAMPERE AT 220 TO 240 VAC, 18 KILOAMPERE AT 380 TO 415 VAC (IEC) 25 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 277/480 VAC (NEMA) INTERRUPTING RATING 15 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) COPPER PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE GI FRAME TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - GI2015D - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
GI2015D
Non Interchangeable Trip Breaker GI2015D
MOLDED CASE, THERMAL MAGNETIC TYPE 2 INCH W X 2.62 INCH D X 4.87 INCH H SIZE 480 MAX. AC VOLTAGE RATING 220 TO 240/380 TO 415 VAC AT 50/60 HZ (IEC) 240/277/480 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING 25 KILOAMPERE AT 220 TO 240 VAC, 18 KILOAMPERE AT 380 TO 415 VAC (IEC) 25 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 277/480 VAC (NEMA) INTERRUPTING RATING 15 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) COPPER PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE GI FRAME TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 2 INCH W X 2.62 INCH D X 4.87 INCH H SIZE
  • 480 MAX. AC VOLTAGE RATING
  • 220 TO 240/380 TO 415 VAC AT 50/60 HZ (IEC)
  • 240/277/480 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING
  • 25 KILOAMPERE AT 220 TO 240 VAC, 18 KILOAMPERE AT 380 TO 415 VAC (IEC)
  • 25 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 277/480 VAC (NEMA) INTERRUPTING RATING
  • 15 AMPERE AT 40 DEG C CURRENT RATING
  • 2 POLE(S)
  • COPPER PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • GI FRAME TYPE
  • CUTLER-HAMMER[R] BRAND
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number GI2015D
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 220 to 480 volts
Rated Current 15 amps
Rated Breaking Capacity 14000 to 25000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-66-4-8-30-H-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers & Accessories - 1DU3M - Powell Electronics, Inc.
Specs
Rated Current 3 amps
View Details
Distribution Boards - 117182 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - A-0701C -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details