Eaton Corp. / Commercial Controls Division Circuit Breakers GHB1040

Description
CIRCUIT BREAKER,40A,BOLT ON,277V
Request a Quote Datasheet
Description
CIRCUIT BREAKER,40A,BOLT ON,277V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-GHB1040-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-GHB1040-ND
Circuit Breakers 5730-GHB1040-ND
CIRCUIT BREAKER,40A,BOLT ON,277V

CIRCUIT BREAKER,40A,BOLT ON,277V

Buy Now Datasheet
Circuit Breaker, 1 Pole, 40A; Product Range Eaton Cutler Hammer - 47K8570 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 40A; Product Range Eaton Cutler Hammer
47K8570
Circuit Breaker, 1 Pole, 40A; Product Range Eaton Cutler Hammer 47K8570
CIRCUIT BREAKER, 1 POLE, 40A; Product Range:GHB Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 1 POLE, 40A; Product Range:GHB Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 67782908 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
67782908
Molded Case Circuit Breaker 67782908
MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 277 VAC, 1 POLE, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 277 VAC, 1 POLE, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-GHB1040-ND 47K8570 67782908
Product Name Circuit Breakers Circuit Breaker, 1 Pole, 40A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Approvals / Ratings UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU10R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Electronic circuit breaker - 787-1664/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers