Eaton Corp. / Commercial Controls Division Circuit Breakers GHB3060

Description
CIRCUIT BREAKER,60A,BOLT ON,277/
Request a Quote Datasheet
Description
CIRCUIT BREAKER,60A,BOLT ON,277/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-GHB3060-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-GHB3060-ND
Circuit Breakers 5730-GHB3060-ND
CIRCUIT BREAKER,60A,BOLT ON,277/

CIRCUIT BREAKER,60A,BOLT ON,277/

Buy Now Datasheet
CHGP Molded Case - GHB3060 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
GHB3060
CHGP Molded Case GHB3060
CIRCUIT BREAKER

CIRCUIT BREAKER

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 60A; Product Range Eaton Cutler Hammer - 47K8644 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 60A; Product Range Eaton Cutler Hammer
47K8644
Circuit Breaker, Thermal Magnetic, 3P, 60A; Product Range Eaton Cutler Hammer 47K8644
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 60A; Product Range:GHB Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel; Voltage AC:480V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 60A; Product Range:GHB Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel; Voltage AC:480V RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 67782914 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
67782914
Molded Case Circuit Breaker 67782914
MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 3 POLE, 60 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 3 POLE, 60 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-GHB3060-ND GHB3060 47K8644 67782914
Product Name Circuit Breakers CHGP Molded Case Circuit Breaker, Thermal Magnetic, 3P, 60A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated Current 60 amps 60 amps 60 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Approvals / Ratings CSA, UL
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-818-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B50UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-2861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers