Eaton Corporation Non Interchangeable Trip Breaker FD3175A08

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL), 220/240/380/415/440/ 500 VAC AT 50/60 HZ (IEC), 250 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC (IEC) 10 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 WITH RIGHT OR NEUTRAL MOUNT 1NO-1NC AUXILIARY CONTACT SWITCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL), 220/240/380/415/440/ 500 VAC AT 50/60 HZ (IEC), 250 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC (IEC) 10 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 WITH RIGHT OR NEUTRAL MOUNT 1NO-1NC AUXILIARY CONTACT SWITCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - FD3175A08 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
FD3175A08
Non Interchangeable Trip Breaker FD3175A08
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL), 220/240/380/415/440/ 500 VAC AT 50/60 HZ (IEC), 250 VDC (UL/IEC) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC (IEC) 10 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING 175 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) LOAD TERMINAL TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 WITH RIGHT OR NEUTRAL MOUNT 1NO-1NC AUXILIARY CONTACT SWITCH MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ (UL), 220/240/380/415/440/500 VAC AT 50/60 HZ (IEC), 250 VDC (UL/IEC) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC (UL)
  • 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC (IEC)
  • 10 KILOAMPERE AT 250 VDC (UL/IEC) INTERRUPTING RATING
  • 175 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • LOAD TERMINAL TERMINAL TYPE
  • F FRAME TYPE
  • APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752, IEC 157-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660
  • WITH RIGHT OR NEUTRAL MOUNT 1NO-1NC AUXILIARY CONTACT SWITCH
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number FD3175A08
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 220 to 600 volts
Rated DC Voltage 250 volts
Rated Current 175 amps
Rated Breaking Capacity 18000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 723-209-3-1-62-4-9-80-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C05UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Motor Protection - 1220731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - A-0701T -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details