MOLDED CASE, THERMAL MAGNETIC TYPE
277 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 125 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 125 VDC (UL 489) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
G FRAME TYPE
INCLUDES 240 VAC 1NO-1NC AUXILIARY SWITCH
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GHB MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE
277 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 125 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 125 VDC (UL 489) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
G FRAME TYPE
INCLUDES 240 VAC 1NO-1NC AUXILIARY SWITCH
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GHB MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
277 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 125 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 125 VDC (UL 489) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
G FRAME TYPE
INCLUDES 240 VAC 1NO-1NC AUXILIARY SWITCH
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GHB MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
277 MAX. AC VOLTAGE RATING
125 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 125 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 125 VDC (UL 489) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE