Eaton Corporation Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600...
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60...
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60...
ELECTRONIC, MOLDED CASE TYPE 690 MAX. AC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 220/240/380/415/600/ 690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489) 240/415/690 VAC...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL), 240/415/690 VAC AT...
MOLDED CASE SWITCH TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60...
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL...
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL...
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380...
MOLDED CASE, THERMAL MAGNETIC TYPE 140 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380...
MOLDED CASE, THERMAL MAGNETIC TYPE 280 MM W X 104 MM D X 273 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.57 INCH D X 7 INCH H SIZE 480 VAC MAX. AC VOLTAGE RATING 250 VDC MAX. DC VOLTAGE RATING UL,...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.57 INCH D X 7 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380...
MOLDED CASE, THERMAL MAGNETIC TYPE 5.34 INCH W X 3.57 INCH D X 7 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380...
MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE 600 MAX. AC VOLTAGE RATING 600 VAC AT 50/60 HZ VOLTAGE RATING 65...
MOLDED CASE, THERMAL MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 220/240/380/415/600/ 690 VAC AT 50/60 HZ (IEC) VOLTAGE...
MOLDED CASE, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CE APPROVAL 240/480/600...
MOLDED CASE, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 600 MAX. AC VOLTAGE RATING 600 VAC AT 50/60 HZ VOLTAGE RATING 65...
MOLDED CASE, THERMAL MAGNETIC TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT...
THERMAL MAGNETIC TYPE 100 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 100 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 100 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 100 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 100 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 60 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 125 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 125 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 125 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 100 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 125 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 60 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 150 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 160 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 160 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 100 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 160 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 60 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 175 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 200 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 200 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 200 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 100 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 200 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 60 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 225 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 250 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 250 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 100 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 250 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 60 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 300 AMPERE CURRENT RATING 3 POLE(S) M FRAME TYPE MAGNETIC TRIP ADJUSTMENT CALIBRATED AT 50 DEG C
THERMAL MAGNETIC TYPE 350 AMPERE CURRENT RATING 3 POLE(S) M FRAME TYPE MAGNETIC TRIP ADJUSTMENT CALIBRATED AT 50 DEG C
THERMAL MAGNETIC TYPE 4.13 INCH W X 3.57 INCH D X 7 INCH H SIZE 480 MAX. AC VOLTAGE RATING UL 489, CSA C22.2, ABS IEEE 45, AS 2184, SEV...
THERMAL MAGNETIC TYPE 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) INTERRUPTING RATING 35 KILOAMPERE VOLTAGE RATING 600 VDC FUNGUS TREATED
THERMAL MAGNETIC TYPE 400 AMPERE CURRENT RATING 3 POLE(S) M FRAME TYPE MAGNETIC TRIP ADJUSTMENT CALIBRATED AT 50 DEG C
THERMAL MAGNETIC TYPE 450 AMPERE CURRENT RATING 3 POLE(S) M FRAME TYPE MAGNETIC TRIP ADJUSTMENT CALIBRATED AT 50 DEG C
THERMAL MAGNETIC TYPE 5.34 INCH W X 3.57 INCH D X 7 INCH H SIZE 480 MAX. AC VOLTAGE RATING UL 489, CSA C22.2, ABS IEEE 45, AS 2184, SEV...
THERMAL MAGNETIC TYPE 500 AMPERE CURRENT RATING 3 POLE(S) M FRAME TYPE MAGNETIC TRIP ADJUSTMENT CALIBRATED AT 50 DEG C MT MODEL
THERMAL MAGNETIC TYPE 600 AMPERE CURRENT RATING 2 POLE(S) M FRAME TYPE MAGNETIC TRIP ADJUSTMENT CALIBRATED AT 50 DEG C
THERMAL MAGNETIC TYPE 600 AMPERE CURRENT RATING 3 POLE(S) L FRAME TYPE MAGNETIC TRIP ADJUSTMENT FUNGUS TREATED LT MODEL
THERMAL MAGNETIC TYPE 600 AMPERE CURRENT RATING 3 POLE(S) M FRAME TYPE MAGNETIC TRIP ADJUSTMENT CALIBRATED AT 50 DEG C
THERMAL MAGNETIC TYPE 70 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 80 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 80 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE THERMAL MAGNETIC TRIP ADJUSTMENT 0 TO 100 PERCENT NEUTRAL PROTECTION JT MODEL
THERMAL MAGNETIC TYPE 90 AMPERE CURRENT RATING 4 POLE(S) J250 FRAME TYPE MAGNETIC TRIP ADJUSTMENT 0 PERCENT NEUTRAL PROTECTION JT MODEL

<< Prev Next >>