Eaton Corporation Datasheets for Protective Relays and Monitoring Relays
Protective relays and monitoring relays detect or monitor for abnormal power system conditions.
Protective Relays and Monitoring Relays: Learn more
| Product Name | Notes |
|---|---|
| ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION PANEL MOUNTING OPEN ENCLOSURE 3... | |
| BIMETALLIC TYPE 3 PHASE APPLICATION STARTER MOUNTING 3 POLE(S) 4 NEMA SIZE COMPENSATED AMBIENT TEMPERATURE | |
| BIMETALLIC TYPE 3 PHASE APPLICATION STARTER MOUNTING 3 POLE(S) N IEC SIZE COMPENSATED AMBIENT TEMPERATURE | |
| DIGITAL ARCING GROUND FAULT RELAY TYPE 45 TO 450 HZ FREQUENCY RATING UL 1053, CSA C22.2 APPROVAL 35 MM DIN RAIL/(2) SCREW MOUNTING 30 MILLIAMPERE TO 6 AMPERE TRIP SETTING... | |
| DIGITAL GROUND FAULT RELAY TYPE 45 TO 450 HZ FREQUENCY RATING UL 1053, CSA C22.2, CE APPROVAL DIN RAIL/PANEL MOUNTING 30 MILLIAMPERE TO 9 AMPERE TRIP SETTING 24 TO 240... | |
| PHASE LOSS, PHASE REVERSAL, PHASE UNBALANCE, UNDERVOLTAGE TYPE 2 FORM C (DPDT) CONTACT CONFIGURATION 240 VAC/30 VDC 10 AMPERE CONTACT RATING UL, CSA APPROVAL 360 TO 460 V CONTROL VOLTAGE... | |
| PHASE LOSS, PHASE REVERSAL, PHASE UNBALANCE, UNDERVOLTAGE TYPE 2 FORM C (DPDT) CONTACT CONFIGURATION 240 VAC/30 VDC 10 AMPERE CONTACT RATING UL, CSA APPROVAL 450 TO 575 V CONTROL VOLTAGE... |