MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING
30 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
G FRAME TYPE
CALIBRATED AT 50 DEG C
INCLUDES FREEZE TESTER
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GD MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING
30 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
G FRAME TYPE
CALIBRATED AT 50 DEG C
INCLUDES FREEZE TESTER
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GD MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING
30 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
G FRAME TYPE
CALIBRATED AT 50 DEG C
INCLUDES FREEZE TESTER
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
GD MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
480 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
UL, CSA APPROVAL
240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING
30 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE