Eaton Corporation Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600... | |
| ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60... | |
| ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60... | |
| ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60... | |
| ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60... | |
| ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489) 240/415/690 VAC... | |
| ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL), 240/415/690 VAC AT... | |
| MOLDED CASE SWITCH TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489) 240/415/690 VAC... | |
| MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC... | |
| MOLDED CASE TYPE 210 MM W X 104 MM D X 406 MM H SIZE 690 MAX. AC VOLTAGE RATING UL 489, CSA C22.2, CE APPROVAL 220 TO 240/380 TO... | |
| MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 1000 AMPERE AT 40 DEG C... | |
| MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 1200 AMPERE AT 40 DEG C... | |
| MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 600 AMPERE AT 40 DEG C... | |
| MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 700 AMPERE AT 40 DEG C... | |
| MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 800 AMPERE AT 40 DEG C... | |
| MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 900 AMPERE AT 40 DEG C... | |
| MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 70 KILOAMPERE AT 415 VAC INTERRUPTING RATING 200 AMPERE AT 40 DEG C CURRENT... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 105 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 140 MM W X 103 MM D X 177.8 MM H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL APPROVAL 600... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 4.063 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 4.063 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 600 VAC AT 50/60 HZ VOLTAGE RATING 65... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.57 INCH D X 7 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 5.34 INCH W X 3.57 INCH D X 7 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220 TO 240/380... | |
| MOLDED CASE, THERMAL MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 220/240/380/415/600/ 690 VAC AT 50/60 HZ (IEC) VOLTAGE... |
| << Prev | Next >> |