Eaton Corporation Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
600 VDC VOLTAGE RATING 75 KILOAMPERE INTERRUPTING RATING 3200 AMPERE CURRENT RATING 3 POLE(S) WITH REAR SIDE PIGTAIL LEAD CONNECTION PBDC MODEL
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489) 240/415/690 VAC...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL), 240/415/690 VAC AT...
MOLDED CASE TYPE 210 MM W X 104 MM D X 406 MM H SIZE 690 MAX. AC VOLTAGE RATING UL 489, CSA C22.2, CE APPROVAL 220 TO 240/380 TO...
MOLDED CASE TYPE 690 MAX. AC VOLTAGE RATING UL 489, CSA C22.2, CE APPROVAL 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ (IEC), 240/480/600 VAC AT 50/60...
THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON 14 TO 4 AWG ALUMINUM/COPPER (LOAD) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 22 KILOAMPERE...
THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON 8 TO 1/0 AWG (ALUMINUM/COPPER, LOAD) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING BOLT ON MOUNTING 22 KILOAMPERE...

<< Prev Next >>