MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
20 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES 12 TO 24 VAC/VDC SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
FDB MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
20 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES 12 TO 24 VAC/VDC SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
FDB MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
20 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES 12 TO 24 VAC/VDC SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
FDB MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
20 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE