Eaton Corporation Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Page: 1 2
Product Name Notes
2-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC...
3-WIRE DIFFUSE REFLECTIVE SENSING MODE 3.15 INCH SENSING RANGE DARK OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 45/65 HZ 300 MILLIAMPERE...
3-WIRE DIFFUSE REFLECTIVE SENSING MODE 3.15 INCH SENSING RANGE LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY...
3-WIRE REFLEX SENSING MODE 13.1 FT SENSING RANGE DARK OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 45/65 HZ 300 MILLIAMPERE LOAD...
3-WIRE REFLEX SENSING MODE 6.5 FT SENSING RANGE LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY 3...
3-WIRE THRU BEAM SENSING MODE 26 FT SENSING RANGE DARK OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY...
3-WIRE THRU BEAM SENSING MODE 26 FT SENSING RANGE DARK OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 100 MILLIAMPERE LOAD CURRENT POLYAMIDE BODY...
3-WIRE THRU BEAM SENSING MODE 52.5 FT SENSING RANGE DARK, LIGHT OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 300 MILLIAMPERE LOAD...
3-WIRE THRU BEAM SENSING MODE 52.5 FT SENSING RANGE LIGHT OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 250 MAXIMUM AC VOLTAGE RATING 3 AMPERE CURRENT RATING 300 MILLIAMPERE LOAD CURRENT...
303 STAINLESS STEEL MATERIAL 2 M PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/18 TO 50 VDC OPERATING VOLTAGE NEMA 1/2/3/3R/3S/4/4X/6/6 P/12/12K/13 ENCLOSURE THREADED BARREL...
4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE NICKEL PLATED BRASS BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION...
4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 0.6 AMPERE LOAD CURRENT ZINC BODY...
4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 0.6 AMPERE LOAD CURRENT ZINC BODY...
4-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 120 MINIMUM AC VOLTAGE RATING 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY...
80 SERIES PHOTOELECTRIC SENSOR USED ON LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM 3 FT (0.125 INCH DIA FIBER) THROUGH BEAM SENSING DISTANCE 3 FT (0.125 INCH DIA FIBER) REFLECTIVE SENSING...
ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 1 ENCLOSURE -40 TO 140 DEG F OPERATING TEMPERATURE 6 TO 32 FT SENSING DISTANCE FORWARD...
ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 1 ENCLOSURE SMOOTH BARREL CONSTRUCTION 6 TO 32 FT SENSING DISTANCE FORWARD SENSING POSITION 25 DEG...
ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 143 TO 743 FT SENSING DISTANCE FORWARD...
ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 71 TO 369 FT SENSING DISTANCE FORWARD...
ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE THREADED BARREL CONSTRUCTION 143 TO 743 FT SENSING DISTANCE FORWARD SENSING POSITION 25 DEG...
ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE THREADED BARREL CONSTRUCTION 71 TO 369 FT SENSING DISTANCE FORWARD SENSING POSITION 2 DEG...
CAST ALUMINUM MATERIAL 20 SERIES PHOTOELECTRIC SENSOR USED ON NEMA 3/4/6/12/13 ENCLOSURE 200/700 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -4 TO 131 DEG F RMS VOLTAGE 95 TO...
CAST ALUMINUM MATERIAL 5.7 INCH W X 3.28 INCH D X 7.65 INCH H SIZE 20 SERIES PHOTOELECTRIC SENSOR USED ON UL, CSA APPROVAL 95 TO 130 VAC AT 50/60...
COLLAR FIBER TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO...
COLLAR FIBER TYPE E51 SERIES MODULAR PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE NO-NC, NO-NC COMPLEMENTARY, NPN/PNP OUTPUT CONFIGURATION LIGHT/DARK OPERATING...
DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING...
DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 4 WIRE(S) 120 VAC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE APPROVAL...
DIE CAST ZINC MATERIAL E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 5 PIN CONNECTOR CONNECTION TYPE 4 WIRE(S) 120 VAC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE...
DIFFUSE REFLECTIVE TYPE 2 M CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/4X/6/6P/12/13, IP68 ENCLOSURE CYCOLOY BODY MATERIAL RECTANGULAR SWIVEL THREADED NOSE 18...
DIFFUSE REFLECTIVE TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
DIFFUSE REFLECTIVE TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
DIFFUSE REFLECTIVE TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE...
DIFFUSE REFLECTIVE TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
DIFFUSE REFLECTIVE TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
DIFFUSE REFLECTIVE TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION...
DIFFUSE REFLECTIVE TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION...
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO...
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO...
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION...
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY...
DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY...
DIFFUSE REFLECTIVE TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 2.5 INCH SENSING DISTANCE 0.12 INCH DIA AT 2.5 INCH FIELD OF VIEW BODY MATERIAL DELRIN CONNECTION TYPE 9 FT CABLE...
DIFFUSE REFLECTIVE TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 7 TO 36 INCH SENSING DISTANCE 2 INCH DIA AT 7 INCH FIELD OF VIEW BODY MATERIAL CAST ZINC CONNECTION TYPE...
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 12 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 7 INCH DIA AT 5...
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 18 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.7 INCH DIA AT 8...
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 5 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.1 INCH DIA AT 3.5...
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 6 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.2 INCH DIA AT 3...
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 7 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.7 INCH DIA AT 4...
DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 8 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 8 INCH DIA AT 100...
DIFFUSE REFLECTIVE TYPE CE APPROVAL 16 TO 240 VAC AT 50/60 HZ, 16 TO 240 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13, IP66 ENCLOSURE PBT BODY MATERIAL RECTANGULAR CONSTRUCTION 14 TO 140...
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT 12 FT CABLE CONNECTION TYPE 4 WIRE(S) UL,...
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL...
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120...
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL...
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S)...
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 5 PIN MINI CONNECTOR CONNECTION TYPE 4 WIRE(S)...
DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 2.28 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120...
DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 18 INCH SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND...
DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 8 INCH SENSING DISTANCE 1 MILLISECOND ON, 9 MILLISECOND...
DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE 8 INCH SENSING DISTANCE 20...
DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 24 VDC OPERATING VOLTAGE 40 INCH SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND OFF (AC) 20 MILLISECOND...
DIFFUSE REFLECTIVE TYPE POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO...
DIFFUSE REFLECTIVE TYPE POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 131...
DIFFUSE REFLECTIVE TYPE RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL...
DIFFUSE REFLECTIVE TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122 DEG F...
DIFFUSE REFLECTIVE TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO...
DIFFUSE REFLECTIVE TYPE UL, CSA APPROVAL 95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 4 PIN AC MICRO CONNECTOR CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 4 PIN DC MICRO CONNECTOR CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158...
DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE...
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE SIDE SENSING POSITION 36 INCH...
E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67 ENCLOSURE 300 FT SENSING DISTANCE SIDE SENSING POSITION 36 INCH DIA AT...
EXTENDED RANGE DIFFUSE REFLECTIVE TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 40 INCH SENSING DISTANCE 20 MILLISECOND ON,...
EXTENDED RANGE REFLEX TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 35 FT SENSING DISTANCE 20 MILLISECOND ON, 30...
FERROUS/NON FERROUS METAL TYPE PBT COMPOSITION MATERIAL 12 INCH W X 7 INCH D X 30 INCH H SIZE 1 M CABLE CONNECTION TYPE 3 WIRE(S) 12 TO 24 VDC...
FIBER OPTIC, 4-WIRE 1, 9 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 0.6 AMPERE...
FIBER OPTIC, 4-WIRE 1, 9 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 0.6 AMPERE...
FIBER OPTIC, 4-WIRE 1, 9 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158...
FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING NPN OUTPUT 0.6 AMPERE...
FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 10 MINIMUM DC VOLTAGE RATING 30 MAXIMUM DC VOLTAGE RATING PNP OUTPUT 0.6 AMPERE...
FIBER OPTIC, 4-WIRE 3, 25 INCH SENSING RANGE DARK/LIGHT OPERATING MODE 120 MAXIMUM AC VOLTAGE RATING 50/60 HZ 1 AMPERE LOAD CURRENT ZINC BODY PLUG IN CONNECTOR -13 TO 158...
LIMIT SWITCH THRU BEAM SENSING MODE 300 FT SENSING RANGE 24 MAXIMUM DC VOLTAGE RATING QUICK DISCONNECT CONNECTOR 5-PIN MICRO QD CONNECTION -25 TO 70 DEG C OPERATING TEMPERATURE NEMA...
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 180...
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90...
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10...
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO...
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 180 TO...
NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 90 TO...
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10...
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 180...
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90...
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO...
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 180 TO...
NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 90 TO...
NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 2 PIN MINI CONNECTOR CONNECTION TYPE 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION...
NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 2 PIN MINI CONNECTOR CONNECTION TYPE 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT...
NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 2 PIN MINI CONNECTOR CONNECTION TYPE 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT...
NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100...
NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT SENSING...
NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT SENSING...
PBT MATERIAL 3.38 INCH L X 1.02 INCH W X 2.3 INCH H SIZE E64 SERIES TERMINAL BASE PHOTOELECTRIC SENSOR USED ON 1/2 INCH NPT CONDUIT CONNECTION TYPE CE APPROVAL...
POLARIZED REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
POLARIZED REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1...
POLARIZED REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
POLARIZED REFLEX TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE...
POLARIZED REFLEX TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 15 TO 30 VDC OPERATING VOLTAGE NEMA 1 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE...
POLARIZED REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
POLARIZED REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
POLARIZED REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION...
POLARIZED REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 15 TO 30 VDC OPERATING VOLTAGE NEMA 1 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1 ENCLOSURE POLYURETHANE BODY...
POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY...
POLARIZED REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120...
POLARIZED REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL...
POLARIZED REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 2.28 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120...
POLARIZED REFLEX TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 10 TO 30 VDC OPERATING VOLTAGE 15 FT SENSING DISTANCE 20 MILLISECOND ON, 30 MILLISECOND...
POLYURETHANE MATERIAL 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE...
POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2 INCH SENSING DISTANCE 1 MILLISECOND...
POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 4 INCH SENSING DISTANCE 1 MILLISECOND...
POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 6 INCH SENSING DISTANCE 1 MILLISECOND...
POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 9 INCH SENSING DISTANCE 1 MILLISECOND...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 4...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 6...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 9...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 4 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 6 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE...
POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 9 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE...
POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA...
POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158 DEG...
POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158 DEG F...
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE...
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION...
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA...
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 20...
POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 80...
POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA...
POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -13 TO 131 DEG...
POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -13 TO 131 DEG F...
POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
POLYURETHANE MATERIAL PRISM SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE...
POLYURETHANE MATERIAL PRISM SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION...
POLYURETHANE MATERIAL PRISM SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA...
REFLEX TYPE 115 TO 125 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 20 FT SENSING DISTANCE 7 MILLISECOND...
REFLEX TYPE 115 TO 125 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 30 FT SENSING DISTANCE 7 MILLISECOND...
REFLEX TYPE 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 20 FT SENSING DISTANCE 7 MILLISECOND RESPONSE TIME...
REFLEX TYPE 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 30 FT SENSING DISTANCE 7 MILLISECOND RESPONSE TIME...
REFLEX TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 15 TO 23 FT SENSING DISTANCE 0.75 INCH DIA AT 24 INCH FIELD OF VIEW BODY MATERIAL CAST ZINC CONNECTION TYPE 9...
REFLEX TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT SENSING DISTANCE 6 DEG X 60 DEG FIELD OF VIEW BODY MATERIAL ALUMINUM CONNECTION TYPE 9 FT CABLE ENCLOSURE NEMA...
REFLEX TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 32 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 4 INCH DIA AT 10 FT...
REFLEX TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 50 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 4 INCH DIA AT 10 FT...
REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20...
REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC...
REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA, CE APPROVAL 10...
REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL,...
REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 5 PIN MINI CONNECTOR CONNECTION TYPE 4 WIRE(S) UL,...
REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 2.28 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) UL, CSA APPROVAL 120 VAC...
REFLEX TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC, 20 TO 264 VAC/VDC, 10 TO 30 VDC OPERATING VOLTAGE 18 FT SENSING DISTANCE 20 MILLISECOND...
REFLEX TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122 DEG F OPERATING...
REFLEX TYPE STURDY POLYAMIDE MATERIAL 3 M CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 250 VAC AT 45/65 HZ OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 32 TO 122...
REFLEX TYPE UL, CSA APPROVAL 100 TO 125 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING TEMPERATURE...
REFLEX TYPE UL, CSA APPROVAL 200 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING TEMPERATURE...
REFLEX TYPE UL, CSA APPROVAL 95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING TEMPERATURE...
RUGGED ABS MATERIAL E64 PHOTOELECTRIC TERMINAL BASE SENSOR USED ON SCREW TERMINAL CONNECTION TYPE 16 TO 240 VAC AT 50/60 HZ, 16 TO 240 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13, IP66...
STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 3/4/6/12/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 6 TO 31.2 FT SENSING DISTANCE...
STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 3/4/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 6 TO 31.2 FT SENSING DISTANCE FORWARD SENSING POSITION 25...
STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 3 TO 15 FT SENSING DISTANCE...
STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/13 ENCLOSURE THREADED BARREL CONSTRUCTION 3 TO 15 FT SENSING DISTANCE RIGHT ANGLE SENSING POSITION...
STANDARD FIBER TYPE E51 SERIES MODULAR LIMIT SWITCH STYLE PHOTOELECTRIC SENSOR USED ON 120 VAC AT 50/60 HZ, 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC, 10 TO...
STANDARD REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
STANDARD REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13...
STANDARD REFLEX TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE...
STANDARD REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
STANDARD REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
STANDARD REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION...
STANDARD REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY...
STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY...

Next >>