Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker FD2100

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 661221 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
661221
Molded Case Circuit Breaker 661221
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 100A; Product Range Eaton Cutler Hammer - 50K7166 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 100A; Product Range Eaton Cutler Hammer
50K7166
Circuit Breaker, 2 Pole, 100A; Product Range Eaton Cutler Hammer 50K7166
CIRCUIT BREAKER, 2 POLE, 100A; Product Range:FD Series; Current Rating:100A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 100A; Product Range:FD Series; Current Rating:100A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 661221 50K7166
Product Name Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 100A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data