Eaton Corporation Datasheets for Pilot Lights and Indicator Lights
Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 110 VAC AT... | |
| 30.5 MM SIZE 24 V VOLTAGE RATING BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 757 LAMP NUMBER | |
| 30.5 MM SIZE 32 V VOLTAGE RATING BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 1828 LAMP NUMBER | |
| 30.5 MM SIZE 55 V VOLTAGE RATING BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 1835 LAMP NUMBER | |
| 30.5 MM SIZE 6.3 V VOLTAGE RATING WEDGE BASE TYPE T3-1/4 SHAPE DESIGNATION 259 LAMP NUMBER | |
| 6.3 V VOLTAGE RATING 2 PIN BASE TYPE G3-1/2 SHAPE DESIGNATION 12 LAMP NUMBER | |
| 6.3 V VOLTAGE RATING BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 44 LAMP NUMBER | |
| INCANDESCENT TYPE 17 MM SIZE 120 V VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 120MB LAMP NUMBER | |
| INCANDESCENT TYPE 22.5 MM SIZE 12 V VOLTAGE RATING 1.2 W POWER RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 756 LAMP NUMBER | |
| INCANDESCENT TYPE 22.5 MM SIZE 120 V VOLTAGE RATING 2.4 W POWER RATING BA9 BAYONET BASE TYPE W1121 LAMP NUMBER | |
| INCANDESCENT TYPE 22.5 MM SIZE 6 V VOLTAGE RATING 0.9 W POWER RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION 755 LAMP NUMBER | |
| INCANDESCENT TYPE 22.5 MM SIZE 60 V VOLTAGE RATING 1.2 W POWER RATING BA9 BAYONET BASE TYPE W1226 LAMP NUMBER | |
| INCANDESCENT TYPE 30.5 MM SIZE 12 V VOLTAGE RATING SLIDE BASE TYPE T2 SHAPE DESIGNATION 12PSB LAMP NUMBER | |
| INCANDESCENT TYPE 30.5 MM SIZE 120 V VOLTAGE RATING SLIDE BASE TYPE T2 SHAPE DESIGNATION 120PSB LAMP NUMBER | |
| INCANDESCENT TYPE 30.5 MM SIZE 24 V VOLTAGE RATING SLIDE BASE TYPE T2 SHAPE DESIGNATION 24PSB LAMP NUMBER | |
| INCANDESCENT TYPE 30.5 MM SIZE 48 V VOLTAGE RATING SLIDE BASE TYPE T2 SHAPE DESIGNATION 48PSB LAMP NUMBER | |
| INCANDESCENT TYPE 30.5 MM SIZE 6 V VOLTAGE RATING SLIDE BASE TYPE T2 SHAPE DESIGNATION 6PSB LAMP NUMBER | |
| LED TYPE 22.5 MM SIZE BLUE COLOR 120 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE BLUE COLOR 24 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE BLUE COLOR 6 TO 12 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE GREEN COLOR 120 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE GREEN COLOR 24 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE GREEN COLOR 6 TO 12 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE GREEN COLOR 60 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE ORANGE COLOR 120 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE ORANGE COLOR 6 TO 12 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE RED COLOR 120 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE RED COLOR 24 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE RED COLOR 6 TO 12 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE RED COLOR 6 TO 12 VAC/VDC VOLTAGE RATING E22 MODEL | |
| LED TYPE 22.5 MM SIZE WHITE COLOR 120 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE WHITE COLOR 24 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE WHITE COLOR 6 TO 12 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE YELLOW COLOR 120 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE YELLOW COLOR 24 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 22.5 MM SIZE YELLOW COLOR 6 TO 12 VAC/VDC VOLTAGE RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION E22 MODEL | |
| LED TYPE 30.5 MM SIZE GREEN COLOR | |
| LED TYPE 30.5 MM SIZE GREEN COLOR 120 VAC/VDC VOLTAGE RATING | |
| LED TYPE 30.5 MM SIZE ORANGE COLOR 120 VAC/VDC VOLTAGE RATING | |
| LED TYPE 30.5 MM SIZE RED COLOR | |
| LED TYPE 30.5 MM SIZE RED COLOR 120 VAC/VDC VOLTAGE RATING | |
| LED TYPE 30.5 MM SIZE WHITE COLOR 120 VAC/VDC VOLTAGE RATING | |
| LED TYPE 30.5 MM SIZE YELLOW COLOR | |
| LED TYPE 30.5 MM SIZE YELLOW COLOR 120 VAC/VDC VOLTAGE RATING | |
| MASTER TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ (SOLID STATE), 120 VDC (SOLID STATE)... | |
| NEON TYPE 120 V VOLTAGE RATING CANDELABRA BASE TYPE NE45 LAMP NUMBER | |
| NEON TYPE 22.5 MM SIZE 120 V VOLTAGE RATING 0.3 W POWER RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION NE51H-R22 LAMP NUMBER | |
| NEON TYPE 22.5 MM SIZE 240 V VOLTAGE RATING 0.6 W POWER RATING BA9 BAYONET BASE TYPE T3-1/4 SHAPE DESIGNATION NE51H-R68 LAMP NUMBER | |
| NEON TYPE 30.5 MM SIZE 120 V VOLTAGE RATING BAYONET BASE TYPE T4-1/2 SHAPE DESIGNATION NE48 LAMP NUMBER | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE FLASHING INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE... | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 12 VAC AT 50/60 HZ RESISTOR, 12 VDC RESISTOR LAMP... | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP... | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755... | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 24/28 VAC AT 50/60 HZ FULL VOLTAGE, 24/28 VDC FULL... | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 240 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755... | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL... | |
| PRESS TO TEST TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL... | |
| PRESS TO TEST TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL T 3-1/4 BAYONET BASE INCANDESCENT LAMP... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL FLASHING INCANDESCENT LAMP TYPE... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL FLASHING INCANDESCENT LAMP TYPE 120... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 12 VAC/VDC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 32 VAC/VDC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 480 VAC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 6 VAC/VDC... | |
| PRESS TO TEST TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 600 VAC... | |
| STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE FLASHING INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP... | |
| STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ RESISTOR, 120 VDC RESISTOR LAMP INPUT TYPE... | |
| STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER... | |
| STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 24 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER... | |
| STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 24/28 VAC AT 50/60 HZ FULL VOLTAGE, 24/28 VDC FULL VOLTAGE LAMP... | |
| STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 240 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER... | |
| STANDARD TYPE 17 MM SIZE UL, CSA APPROVAL NEMA 3/3R/3S/4/12/13 ENCLOSURE T 3-1/4 BAYONET BASE INCANDESCENT LAMP TYPE 48 VAC AT 50/60 HZ FULL VOLTAGE, 48 VDC FULL VOLTAGE LAMP... | |
| STANDARD TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE CHROME METAL/BLACK NYLON BEZEL MATERIAL 120 VAC TRANSFORMER LAMP INPUT TYPE... | |
| STANDARD TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE CHROME METAL/BLACK NYLON BEZEL MATERIAL 120 VAC/VDC RESISTOR LAMP INPUT TYPE... | |
| STANDARD TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE CHROME METAL/BLACK NYLON BEZEL MATERIAL 24 VAC/VDC FULL VOLTAGE LAMP INPUT... | |
| STANDARD TYPE 22.5 MM SIZE UL 508, CSA, CE EN 60947-5-1, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL INCANDESCENT LAMP TYPE GLASS FILLED NYLON BEZEL MATERIAL... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 12 V... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 V... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 V... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 277 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 32 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 V... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 480 V... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 480 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 6 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 600 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL NEON LAMP TYPE 120 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL NEON LAMP TYPE 240 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 12 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE BLACK DIE CAST EPOXY COATED ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 6 VAC/VDC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL FLASHING INCANDESCENT LAMP TYPE 120 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 3/3R/3S/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL FLASHING INCANDESCENT LAMP TYPE 240 VAC... | |
| STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL FLASHING INCANDESCENT LAMP TYPE 480 VAC... |
| Next >> |