Eaton Corporation Datasheets for Linear Solenoids
Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action.
Linear Solenoids: Learn more
| Product Name | Notes |
|---|---|
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.87 AMPERE... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.87 AMPERE SEALED... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.87 AMPERE SEALED... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.42 AMPERE... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.42 AMPERE SEALED... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.17 AMPERE... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.17 AMPERE SEALED... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.2 AMPERE SEALED... | |
| PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.08 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 1.07 AMPERE... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 1.07 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.52 AMPERE... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.81 AMPERE... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.52 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.81 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING WALL MOUNTING D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.81 AMPERE SEALED CURRENT 11.15... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.4 AMPERE... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.26 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.4 AMPERE SEALED... | |
| PULL TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING WALL MOUNTING D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.4 AMPERE SEALED CURRENT 11.15... | |
| PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.87 AMPERE... | |
| PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.87 AMPERE SEALED... | |
| PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING CONDUIT BOX ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE... | |
| PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.34 AMPERE SEALED... | |
| PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.87 AMPERE SEALED... | |
| PUSH TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING WALL MOUNTING B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.2 AMPERE SEALED CURRENT 3.9... | |
| PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 1.07 AMPERE... | |
| PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE... | |
| PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 1.07 AMPERE SEALED... | |
| PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 110 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 1.58 AMPERE SEALED... | |
| PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE C DESIGNATED SIZE 7 LB HORIZONTAL POSITION MAGNETIC FORCE 0.52 AMPERE... | |
| PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING CONDUIT BOX ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.81 AMPERE... | |
| PUSH TYPE 1.25 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE D DESIGNATED SIZE 12.4 LB HORIZONTAL POSITION MAGNETIC FORCE 0.4 AMPERE SEALED... |