Eaton Corporation Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
EC1
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING CSA APPROVAL 415/480 V AT 50/60...
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING UL, CSA APPROVAL 415/480 V AT...
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 4 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING CSA,...
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 4 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL,...
ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 76.2 MM W X 76 MM D X 139.7 MM H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 220...
ELECTRONIC INSTANTANEOUS TYPE 5.49 INCH W X 4.95 INCH D X 10.125 INCH H SIZE 577 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...
ELECTRONIC INSTANTANEOUS TYPE 5.49 INCH W X 4.95 INCH D X 10.125 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...
ELECTRONIC INSTANTANEOUS TYPE 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE 577 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...
ELECTRONIC INSTANTANEOUS TYPE 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...
ELECTRONIC INSTANTANEOUS TYPE 8.25 INCH W X 7.132 INCH D X 16 INCH H SIZE 577 MAX. AC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL 480/600 VAC AT 50/60 HZ,...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL 489) 240/415/690 VAC...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 600 MAX. AC VOLTAGE RATING 600 VAC AT 50/60 HZ VOLTAGE RATING 200 KILOAMPERE...
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE 690 MAX. AC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL), 240/415/690 VAC AT...
MAGNETIC TYPE 4.125 INCH W X 4.12 INCH D X 6 INCH H SIZE 577 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL 480/600...
MAGNETIC TYPE 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE 577 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL 480/600...
MAGNETIC TYPE 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL 240/480/600...
MAIN TYPE CH LOADCENTER USED ON BOTTOM/TOP INSTALLATION 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND
MAIN TYPE CH LOADCENTER USED ON BOTTOM/TOP INSTALLATION 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 175 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND
MAIN TYPE CH LOADCENTER USED ON BOTTOM/TOP INSTALLATION 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 200 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND
MAIN TYPE CH LOADCENTER USED ON BOTTOM/TOP INSTALLATION 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND
MAIN TYPE CH MAIN BREAKER LOADCENTER USED ON 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 150 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND CSR MODEL
MAIN TYPE CH MAIN BREAKER LOADCENTER USED ON 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 175 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND CSR MODEL
MAIN TYPE CH MAIN BREAKER LOADCENTER USED ON 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 200 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND CSR MODEL
MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING CE APPROVAL 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL,...
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.38 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 480 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 240 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 240 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 240 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240 VAC AT...
THERMAL MAGNETIC TYPE 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2, ABS...
THERMAL MAGNETIC TYPE 4 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2, ABS...
THERMAL MAGNETIC TYPE 4.125 INCH W X 4.942 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...
THERMAL MAGNETIC TYPE 5.49 INCH W X 4.95 INCH D X 10.125 INCH H SIZE 577 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...
THERMAL MAGNETIC TYPE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65000 AMPERE AT 240 VAC, 35000 AMPERE AT...
THERMAL MAGNETIC TYPE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 480/600 VAC AT 50/60 HZ, 1000 VAC STAR/577 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 35000...
THERMAL MAGNETIC TYPE 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE 577 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...
THERMAL MAGNETIC TYPE 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL 489, CSA C22.2 APPROVAL...

<< Prev Next >>