Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
EATON CORPORATION
FD3050L -- CHGP MOLDED CASE
Eaton Corporation
CHGP Molded Case
FD3050L
Description
TYPE FD BRK 3P 50A 600VAC MAX 18K AIC
Galco Industrial Electronics
Done
Description
TYPE FD BRK 3P 50A 600VAC MAX 18K AIC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
FD3050L
CHGP Molded Case
FD3050L
TYPE FD BRK 3P 50A 600VAC MAX 18K AIC
TYPE FD BRK 3P 50A 600VAC MAX 18K AIC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Circuit Breakers
Product Number
FD3050L
Product Name
CHGP Molded Case
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Circuit Breakers
6-1393250-1
Specs
Rated Current
0.5000 amps
Rated Breaking Capacity
1000 amps
Trip System Type
Thermal
View Details
2
suppliers
Interpower
15A Push-to-Reset Single Pole Circuit Breaker
51610080
Specs
Rated AC Voltage
240 volts
Rated Current
15 amps
Rated Breaking Capacity
15 amps
View Details
Sensata Technologies
Circuit Breakers
209-3-2599-313
Specs
Approvals / Ratings
RoHS Compliant
View Details
SCHURTER Inc
Circuit Breakers
4404.0057
Specs
Rated Current
3 amps
Trip System Type
Thermal
Features
Trip Indicator
View Details
2
suppliers