Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker FD2015

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 15 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 15 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 2675229 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
2675229
Molded Case Circuit Breaker 2675229
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 15 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 15 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer - 50K7123 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer
50K7123
Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer 50K7123
CIRCUIT BREAKER, 2 POLE, 15A; Product Range:FD Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 15A; Product Range:FD Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 2675229 50K7123
Product Name Molded Case Circuit Breaker Circuit Breaker, 2 Pole, 15A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1G005-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 723-209-1-1-51-2-8-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details