Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker FD3090

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 90 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 90 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 5444003 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5444003
Molded Case Circuit Breaker 5444003
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 90 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 90 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer - 50K7420 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer
50K7420
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer 50K7420
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 90A; Product Range:C Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 90A; Product Range:C Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5444003 50K7420
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 90 amps 90 amps
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T12-211R-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details