Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker FDB3150

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 418449 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
418449
Molded Case Circuit Breaker 418449
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 150 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 150A; Product Range Eaton Cutler Hammer - 50K6983 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 150A; Product Range Eaton Cutler Hammer
50K6983
Circuit Breaker, Thermal Magnetic, 3P, 150A; Product Range Eaton Cutler Hammer 50K6983
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 150A; Product Range:C Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 150A; Product Range:C Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 418449 50K6983
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 150A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4519-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C4UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 4 amps
View Details
3 suppliers
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers