Eaton Corporation Datasheets for Pendant Stations
Pendant stations are sophisticated, handheld terminals that are used to control robot or machine movements from point to point, within a determined space. They consist of a hanging control console furnished with joysticks, push-buttons or rotary cam switches.
Pendant Stations: Learn more
| Product Name | Notes |
|---|---|
| BREAK GLASS BUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE EMERGENCY OFF LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT... | |
| BREAK GLASS BUTTON TYPE DIE CAST ZINC MATERIAL RED FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE EMERGENCY OFF LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT... | |
| INTERLOCKED PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 2NO CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE FOR/REV LEGEND (2) FLUSH ROUND OPERATOR TYPE... | |
| INTERLOCKED PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 2NO CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE OPN/CLOSE LEGEND (2) FLUSH ROUND OPERATOR TYPE... | |
| INTERLOCKED PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 2NO CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE UP/DOWN LEGEND (2) FLUSH ROUND OPERATOR TYPE... | |
| MECHANICALLY INTERLOCKED PUSHBUTTON TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING WALL MOUNTING OPEN ENCLOSURE... | |
| PUSH-PULL SWITCH TYPE DIE CAST ZINC MATERIAL GRAY FINISH 1NO-1NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE START/STOP LEGEND 3 POSITION PUSH-PULL ROUND, MOMENTARY OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE STOP... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 1NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE START... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE START/STOP... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE FAST/SLOW... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE FOR/REV... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE HIGH/LOW... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE OPEN/CLOSE... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE RAISE/LOWER... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 4 INCH H SIZE 2NO CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE UP/DOWN... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 6 INCH H SIZE 2NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE FAST/SLOW/STOP... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 6 INCH H SIZE 2NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE FOR/REV/STOP... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 6 INCH H SIZE 2NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE OPEN/CLOSE/STOP... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 6 INCH H SIZE 2NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE RAISE/LOWER/STOP... | |
| PUSHBUTTON TYPE 2.25 INCH W X 2.25 INCH D X 6 INCH H SIZE 2NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE UP/DOWN/STOP... | |
| PUSHBUTTON TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE NO... | |
| PUSHBUTTON TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING WALL MOUNTING OPEN ENCLOSURE START/STOP LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 1NO-2NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE START/STOP LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 1NO-2NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE START/STOP LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-2NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE NO LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-2NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE RAISE/LOWER LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-2NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE NO LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-2NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE RAISE/LOWER LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE FOR/REV/STOP LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE NO LEGEND/NO... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE FOR/REV/STOP LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE NO LEGEND/NO... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE OPEN/CLOSE/STOP LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 2NO-3NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE UP/DOWN/STOP LEGEND... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE STOP LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE STOP LEGEND FLUSH ROUND WITH LOCK HASP OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE STOP LEGEND MUSHROOM OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY RED... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE STOP LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE STOP LEGEND FLUSH ROUND WITH LOCK HASP OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE STOP LEGEND MUSHROOM OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY RED... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NO-NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE NO LEGEND LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NO-NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE START LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NO-NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE START LEGEND MUSHROOM OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NO-NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE NO LEGEND LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NO-NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE START LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY... | |
| PUSHBUTTON TYPE DIE CAST ZINC MATERIAL GRAY FINISH NO-NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE START LEGEND MUSHROOM OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH NPT KNOCKOUT CABLE/CONDUIT ENTRY BLACK... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 1NC CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE STOP LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S)... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 1NC CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE STOP LEGEND FLUSH ROUND WITH LOCK HASP OPERATOR... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 1NO CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE START LEGEND FLUSH ROUND OPERATOR TYPE 1 ELEMENT(S)... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE START/STOP LEGEND (2) FLUSH ROUND OPERATOR TYPE 2... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 3.13 INCH W X 3.38 INCH D X 6.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION NEMA 3/3R/4/4X/13 ENCLOSURE START/STOP LEGEND (2) FLUSH ROUND WITH LOCK HASP... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE DARK BROWN FINISH 2NO-3NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE FOR/REV/STOP LEGEND (2) FLUSH ROUND,... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE DARK BROWN FINISH 2NO-3NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE FOR/REV/STOP LEGEND (3) FLUSH ROUND... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE DARK BROWN FINISH 1NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE STOP LEGEND FLUSH ROUND WITH... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE DARK BROWN FINISH 1NO-1NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE JOG LEGEND FLUSH ROUND OPERATOR... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE DARK BROWN FINISH 1NO-2NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE START/STOP LEGEND (1) FLUSH ROUND,... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE DARK BROWN FINISH 1NO-2NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE START/STOP LEGEND (2) FLUSH ROUND... | |
| PUSHBUTTON TYPE POLYESTER MATERIAL 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE DARK BROWN FINISH 2NO-2NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE RAISE/LOWER LEGEND (2) FLUSH ROUND... | |
| PUSHBUTTON/INDICATIN G LIGHT TYPE 2.25 INCH W X 2.38 INCH D X 6 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1... | |
| PUSHBUTTON/INDICATIN G LIGHT TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 1NO-2NC CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE... | |
| PUSHBUTTON/INDICATIN G LIGHT TYPE DIE CAST ZINC MATERIAL 3.75 INCH W X 0.13 INCH D X 1.94 INCH H SIZE GRAY FINISH 1NO-2NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE... | |
| PUSHBUTTON/INDICATIN G LIGHT TYPE POLYESTER MATERIAL 4.5 INCH W X 4.25 INCH D X 10.75 INCH H SIZE DARK BROWN FINISH 1NO-2NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE MOTOR RUNNING/START/STOP LEGEND... | |
| PUSHBUTTON/POTENTIOM ETER TYPE 2.25 INCH W X 2.56 INCH D X 6 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE... | |
| SELECTOR SWITCH TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING SURFACE MOUNTING NEMA 1 ENCLOSURE... | |
| SELECTOR SWITCH TYPE 2.63 INCH W X 2.25 INCH D X 4.25 INCH H SIZE 1NO-1NC CONTACT CONFIGURATION 550 VAC/600 VDC 10 AMPERE CONTACT RATING WALL MOUNTING OPEN ENCLOSURE RUN/OFF/AUTO... | |
| SELECTOR SWITCH TYPE DIE CAST ZINC MATERIAL GRAY FINISH 2NO CONTACT CONFIGURATION FLUSH MOUNTING NEMA 4/4X/12/13 ENCLOSURE MAN/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH... | |
| SELECTOR SWITCH TYPE DIE CAST ZINC MATERIAL GRAY FINISH 2NO CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE MAN/OFF/AUTO LEGEND 3 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH... | |
| SELECTOR SWITCH TYPE DIE CAST ZINC MATERIAL GRAY FINISH NO-NC CONTACT CONFIGURATION SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE OFF/ON LEGEND 2 POSITION SELECTOR SWITCH KNOB OPERATOR TYPE 1 ELEMENT(S) 3/4 INCH... | |
| SELECTOR SWITCH TYPE POLYESTER MATERIAL 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE DARK BROWN FINISH 1NO-1NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE MAN/OFF/AUTO LEGEND 3 POSITION... | |
| SELECTOR SWITCH TYPE POLYESTER MATERIAL 4.5 INCH W X 4.5 INCH D X 8.25 INCH H SIZE DARK BROWN FINISH 1NO-1NC CONTACT CONFIGURATION NEMA 3/3S/4/4X/12/13 ENCLOSURE OFF/ON LEGEND 2 POSITION... |