MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, SINGLE POLE, 20 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:FD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1102904 | 47K7994 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer |
| Rated AC Voltage | 600 volts | 277 volts |