Eaton Corporation Non Interchangeable Trip Breaker GD3100DS4

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING 100 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES 24 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING 100 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES 24 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - GD3100DS4 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
GD3100DS4
Non Interchangeable Trip Breaker GD3100DS4
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING 100 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES 24 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 480 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • UL, CSA APPROVAL
  • 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING
  • 100 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE
  • G FRAME TYPE
  • INCLUDES 24 VDC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • GD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number GD3100DS4
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 480 volts
Rated DC Voltage 250 volts
Rated Current 100 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-4-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-2825-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details