The Eaton Cutler Hammer Circuit Breaker, Thermal Magnetic, 3P, 150A is designed for use in various electrical applications, providing reliable protection against overloads and short circuits. This circuit breaker features a current rating of 150A and operates at a voltage rating of 600VAC and 250VDC. It is suitable for mounting on DIN rail systems, making it versatile for integration into different setups. The thermal magnetic design ensures effective trip response under fault conditions, enhancing system safety. This product is part of a series known for its high reliability and compliance with global standards, making it a suitable choice for engineers seeking dependable circuit protection solutions.
CIRCUIT BREAKER, SERIES C, TYPE FD, 3 POLE, 3 PHASE, 150 AMP, 600V, 35KAIC @ 480V, BOLT-ON, NON-INTERCHANGEABLE TRIP, LOAD SIDE LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 150A; Product Range:C Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 5444428 | 50K7538 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 3P, 150A; Product Range Eaton Cutler Hammer |
| Rated Current | 150 amps | 150 amps |
| Number of Poles | 3 | 3 |
| Rated AC Voltage | 600 volts |