Eaton Corporation Datasheets for Thermal Overload Relays
Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types.
Thermal Overload Relays: Learn more
| Product Name | Notes |
|---|---|
| ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION CONTACTOR/DIN RAIL MOUNTING OPEN ENCLOSURE... | |
| ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION DIN RAIL/PANEL MOUNTING LINE LUG,... | |
| ADJUSTABLE TRIP CLASS, BIMETALLIC, THERMAL TYPE 600 VAC 5 AMPERE (NC), 600 VAC 2.5 AMPERE (NO) CONTACT RATING UL, CSA, CE APPROVAL 1 PHASE APPLICATION PANEL MOUNTING OPEN ENCLOSURE 3... | |
| BIMETALLIC TYPE 3 PHASE APPLICATION STARTER MOUNTING 3 POLE(S) 3 NEMA SIZE COMPENSATED AMBIENT TEMPERATURE | |
| BIMETALLIC TYPE 3 PHASE APPLICATION STARTER MOUNTING 3 POLE(S) 4 NEMA SIZE COMPENSATED AMBIENT TEMPERATURE | |
| BIMETALLIC TYPE 3 PHASE APPLICATION STARTER MOUNTING 3 POLE(S) M IEC SIZE COMPENSATED AMBIENT TEMPERATURE | |
| BIMETALLIC TYPE 3 PHASE APPLICATION STARTER MOUNTING 3 POLE(S) N IEC SIZE COMPENSATED AMBIENT TEMPERATURE |