Eaton Corporation Datasheets for Stack Lights and Machine Lights
Stack lights and machine lights are used for alarm and machine status indication. They can be supplied with audible alarms and be used as flashers or steady light configurations.
Stack Lights and Machine Lights: Learn more
| Product Name | Notes |
|---|---|
| STEADY LIGHT TYPE 2.56 INCH DIA X 10.48 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 24 VAC/VDC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STEADY LIGHT TYPE 2.56 INCH DIA X 11.58 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 125 VAC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STEADY LIGHT TYPE 2.56 INCH DIA X 5.04 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 110/125 VAC/VDC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STEADY LIGHT TYPE 2.56 INCH DIA X 5.04 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 125 VAC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STEADY LIGHT TYPE 2.56 INCH DIA X 6.14 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 125 VAC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STEADY LIGHT TYPE 2.56 INCH DIA X 7.76 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 125 VAC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STEADY LIGHT TYPE 2.56 INCH DIA X 7.76 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 24 VAC/VDC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STEADY LIGHT TYPE 2.56 INCH DIA X 8.86 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 125 VAC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... | |
| STROBE LIGHT TYPE 2.56 INCH DIA X 7.76 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 110/125 VAC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W... |