Eaton Corp. / Commercial Controls Division Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Eaton Cutler Hammer FD3035

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 35A; Product Range:C Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 35A; Product Range:C Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Eaton Cutler Hammer - 50K7293 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Eaton Cutler Hammer
50K7293
Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Eaton Cutler Hammer 50K7293
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 35A; Product Range:C Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 35A; Product Range:C Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 4698093 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4698093
Molded Case Circuit Breaker 4698093
CIRCUIT BREAKER, C SERIES, 3-POLE, 35 AMP, 600 VAC, 250 VDC, F-FRAME, LOAD SIDE LUGS ONLY, MOLDED CASE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, C SERIES, 3-POLE, 35 AMP, 600 VAC, 250 VDC, F-FRAME, LOAD SIDE LUGS ONLY, MOLDED CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 50K7293 4698093
Product Name Circuit Breaker, Thermal Magnetic, 3P, 35A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 600 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 140G-H15H3-C60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details