MOLDED CASE, THERMAL MAGNETIC TYPE
5.5 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
4 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES 2NO-2NC AUXILIARY SWITCH, 48 TO 127 VAC/48 TO 60 VDC SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
FD MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE
5.5 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
4 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES 2NO-2NC AUXILIARY SWITCH, 48 TO 127 VAC/48 TO 60 VDC SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
FD MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
5.5 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
4 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES 2NO-2NC AUXILIARY SWITCH, 48 TO 127 VAC/48 TO 60 VDC SHUNT TRIP
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
FD MODEL
MOLDED CASE, THERMAL MAGNETIC TYPE
5.5 INCH W X 3.38 INCH D X 6 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
65 KILOAMPERE AT 220 TO 240 VAC, 35 KILOAMPERE AT 380 TO 415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
70 AMPERE AT 40 DEG C CURRENT RATING
4 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
INCLUDES 2NO-2NC AUXILIARY SWITCH, 48 TO 127 VAC/48 TO 60 VDC SHUNT TRIP