MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE
690 MAX. AC VOLTAGE RATING
690 VAC VOLTAGE RATING
100 KILOAMPERE AT 415 VAC INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
FWCF MODEL
Eaton Corporation
Done
Description
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE
690 MAX. AC VOLTAGE RATING
690 VAC VOLTAGE RATING
100 KILOAMPERE AT 415 VAC INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
FWCF MODEL
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE
690 MAX. AC VOLTAGE RATING
690 VAC VOLTAGE RATING
100 KILOAMPERE AT 415 VAC INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
F FRAME TYPE
MAXIMUM AC VOLTAGE RATING - UOM V
FWCF MODEL
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE
690 MAX. AC VOLTAGE RATING
690 VAC VOLTAGE RATING
100 KILOAMPERE AT 415 VAC INTERRUPTING RATING
100 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE