Eaton Corporation Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA... | |
| 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 1/2/3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 1/2/3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE LAMP INCLUDED INCANDESCENT LAMP... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 120/240/480/600 VAC AT 50/60 HZ, 24/28/125/250 VDC CONTACT RATING UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 1/2/3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY PUSH/MAINTAINED/MOME NTARY PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 1NO-2NC CONTACT CONFIGURATION MOMENTARY PUSH/MAINTAINED/MOME NTARY PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED/MOME NTARY PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 120/240/480/600 VAC AT 50/60 HZ, 24/28/125/250 VDC CONTACT RATING UL 508, CSA C22.2, CE EN60947-5-1 APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY PUSH/MAINTAINED/MOME NTARY PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1... | |
| 30.5 MM SIZE 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST... | |
| 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2 APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE LAMP INCLUDED... | |
| 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 1/2/3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE AMBER COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE AMBER COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 V FULL VOLTAGE LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE BLUE COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE BLUE COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 V FULL VOLTAGE LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE GREEN COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 24 V TRANSFORMER LAMP INPUT... | |
| 30.5 MM SIZE GREEN COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 120 V RESISTOR LAMP INPUT TYPE... | |
| 30.5 MM SIZE GREEN COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V RESISTOR LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE GREEN COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V RESISTOR LAMP INPUT TYPE FACTORY ASSEMBLED 10250T MODEL | |
| 30.5 MM SIZE GREEN COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE GREEN COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 V FULL VOLTAGE LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE GREEN COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 480 V TRANSFORMER LAMP INPUT TYPE LEGEND START 10250T MODEL | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 120 V RESISTOR... | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 120 V TRANSFORMER... | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 24 V FULL... | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 24 V TRANSFORMER... | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 240 V TRANSFORMER... | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) 10250T MODEL | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 10250T MODEL | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 10250T MODEL | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 120... | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 240... | |
| 30.5 MM SIZE LENS NOT INCLUDED COLOR MOMENTARY PUSH/MOMENTARY PULL OPERATION TYPE NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CHROMATE PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 480... | |
| 30.5 MM SIZE MAINTAINED PUSH, MAINTAINED PULL OPERATION TYPE APPROVAL CE, UL, CSA TYPE 10250E MODEL | |
| 30.5 MM SIZE MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 120 V TRANSFORMER LAMP INPUT TYPE 10250T MODEL... | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 757 LAMP NUMBER 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 240 VAC/VDC RESISTOR LAMP INPUT TYPE 120MB LAMP NUMBER 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 277 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 32 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 1828 LAMP NUMBER 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 380 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 48 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 1835 LAMP NUMBER 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 480 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 6 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE 755 LAMP NUMBER 10250T MODEL | |
| 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 600 VAC TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 120 V TRANSFORMER LAMP INPUT TYPE... | |
| 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 120 V RESISTOR LAMP INPUT TYPE... | |
| 30.5 MM SIZE RED COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 V FULL VOLTAGE LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE WHITE COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 24 V FULL VOLTAGE LAMP INPUT TYPE 10250T MODEL | |
| 30.5 MM SIZE YELLOW COLOR NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 120 V TRANSFORMER LAMP INPUT TYPE 10250T MODEL | |
| BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2,... | |
| BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508,... | |
| EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 4NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508,... | |
| EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT... | |
| EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL... | |
| EMERGENCY STOP TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 2 POSITION(S) 120 V TRANSFORMER... | |
| EMERGENCY STOP, JUMBO MUSHROOM TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| EMERGENCY STOP, JUMBO MUSHROOM TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| EMERGENCY STOP, JUMBO MUSHROOM TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| EMERGENCY STOP, JUMBO MUSHROOM TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| EMERGENCY STOP, JUMBO MUSHROOM TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LEGEND EMERG. STOP 10250T MODEL | |
| EMERGENCY STOP, MUSHROOM TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2,... | |
| EMERGENCY STOP, MUSHROOM TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2,... | |
| EMERGENCY STOP, STANDARD TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2,... | |
| EMERGENCY STOP, STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2,... | |
| ENGRAVED EMERGENCY STOP BUTTON 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED PUSH/MAINTAINED PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE... | |
| EXTENDED TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| EXTENDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| EXTENDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| EXTENDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| EXTENDED TYPE 30.5 MM SIZE MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA... | |
| EXTENDED TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| EXTENDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| EXTENDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| EXTENDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 2NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE 6NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL WITH FACTORY ASSEMBLED EXTENDED RETAINING NUT 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE GRAY COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA... | |
| FLUSH TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL WITH FACTORY ASSEMBLED EXTENDED RETAINING NUT 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| FLUSH TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL VERTICAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL VERTICAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE GRAY COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL VERTICAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL VERTICAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL VERTICAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL VERTICAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL HORIZONTAL MOUNT 10250T MODEL | |
| HALF SHROUDED TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL VERTICAL MOUNT 10250T MODEL | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL LOW OPERATING FORCE 10250T MODEL | |
| JUMBO MUSHROOM TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| JUMBO MUSHROOM, SPRING LOADED LATCH, PADLOCKABLE DOWN POSITION TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE DIE-CAST ZINC BODY MATERIAL APPROVAL UL, CSA, CE SERIES... | |
| KEY REMOVE ALL POSITION TYPE 30.5 MM SIZE LOCK UP/CENTER/LOCK DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION 10250T MODEL | |
| KEY REMOVE CENTER, KEY REMOVE LEFT TYPE 30.5 MM SIZE LOCK UP/CENTER OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION 10250T MODEL | |
| KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE CENTER/LOCK DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION 10250T MODEL | |
| KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE CENTER/PUSH TO LOCK OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION 10250T MODEL... | |
| KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE LOCK UP/CENTER/LOCK DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION 10250T MODEL... | |
| KEY REMOVE LEFT TYPE 30.5 MM SIZE LOCK UP/CENTER OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION 10250T MODEL | |
| KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE LOCK UP/CENTER/LOCK DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION 10250T MODEL... | |
| KEY REMOVE RIGHT TYPE 30.5 MM SIZE CENTER/LOCK DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION 10250T MODEL | |
| KEY REMOVE RIGHT TYPE 30.5 MM SIZE CENTER/PUSH TO LOCK OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 2 POSITION 10250T MODEL | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY PUSH/MAINTAINED/MOME NTARY PULL OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM 65 MM DIA TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA... | |
| MUSHROOM TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| MUSHROOM TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| MUSHROOM TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| MUSHROOM TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| MUSHROOM TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| MUSHROOM TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| MUSHROOM TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 10250T MODEL | |
| ROUND JUMBO MUSHROOM TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2,... | |
| ROUND TYPE 30.5 MM SIZE NEMA 1/2/3/3R/3S/4/4X/12/ 13 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE DIE CAST CHROME PLATED ZINC BEZEL MATERIAL 12 VAC/VDC FULL VOLTAGE... | |
| ROUND TYPE 30.5 MM SIZE SERIES 10250ED MODEL | |
| SHROUDED TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| SHROUDED TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| STANDARD TYPE 30.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| STANDARD TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE EN... | |
| STANDARD TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... |
| Next >> |