Eaton Corp. / Commercial Controls Division Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer FD3040

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 40A; Product Range:C Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 40A; Product Range:C Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer - 50K7299 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer
50K7299
Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer 50K7299
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 40A; Product Range:C Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 40A; Product Range:C Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 1108472 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
1108472
Molded Case Circuit Breaker 1108472
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 40 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 40 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 50K7299 1108472
Product Name Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 600 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2341-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1-52-2-8-30-V-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers