Eaton Corporation Datasheets for Electrical Contacts

Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more

Product Name Notes
AUXILIARY CONTACT TYPE CONTACTOR USED ON 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF 15 TO...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE, QUICK CONNECT TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF 15 TO...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE, QUICK CONNECT TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF 15 TO...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE, QUICK CONNECT TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF 15 TO...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE, QUICK CONNECT TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF 15 TO...
AUXILIARY CONTACT TYPE CONTACTOR USED ON 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE CONTACT RATING PRESSURE PLATE, QUICK CONNECT TERMINAL TYPE SIDE MOUNTING LOCATION FOR CONTACTOR WITH CURRENT RATING OF...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE SIDE MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 3 TO 5 NEMA SIZE SIDE MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NC EARLY OPENING CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE SIDE MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 3 TO 5 NEMA SIZE SIDE MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO EARLY CLOSING-1NC LATE OPENING CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 3 TO 5 NEMA SIZE SIDE MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 8 NEMA SIZE Z IEC SIZE CONTACT...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC EARLY OPENING CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-3NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE SIDE MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE SIDE MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NO-1NC EARLY OPENING-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 6 TO 7 NEMA SIZE T TO...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 2NO-2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 6 TO 8 NEMA SIZE T TO...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 3NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 3NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 3NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 3NO-1NC EARLY OPENING CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 4NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 4NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING...
AUXILIARY CONTACT TYPE CONTACTOR/STARTER/CO NTROL RELAY USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 300 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE...
AUXILIARY CONTACT TYPE FREEDOM SERIES NEMA CONTACTOR AND STARTER USED ON 2NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 0.55 AMPERE CONTACT RATING UL, CSA, ISO 9000 APPROVAL SNAP-ON...
AUXILIARY CONTACT TYPE IT ELECTRO MECHANICAL NON REVERSING CONTACTOR/STARTER USED ON 1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING 00, 0, 1, 2, 3, 4...
AUXILIARY CONTACT TYPE IT ELECTRO MECHANICAL NON REVERSING CONTACTOR/STARTER USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING 00, 0, 1, 2, 3, 4...
AUXILIARY CONTACT TYPE IT ELECTRO MECHANICAL NON REVERSING CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 250 VAC/30 VDC 0.1 AMPERE CONTACT RATING 00, 0, 1, 2, 3, 4, 5 NEMA SIZE...
AUXILIARY CONTACT TYPE IT ELECTRO MECHANICAL NON REVERSING CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING 00, 0, 1, 2, 3, 4...
AUXILIARY CONTACT TYPE IT ELECTRO MECHANICAL NON REVERSING CONTACTOR/STARTER USED ON 2NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING 00, 0, 1, 2, 3, 4...
AUXILIARY CONTACT TYPE IT ELECTRO MECHANICAL NON REVERSING CONTACTOR/STARTER USED ON 2NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING 00, 0, 1, 2, 3, 4...
BASE AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 3 NEMA SIZE BASE MOUNTING LOCATION...
BASE AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 4 TO 5 NEMA SIZE BASE...
BASE AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 3 NEMA SIZE BASE MOUNTING LOCATION...
BASE AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 4 TO 5 NEMA SIZE BASE...
C25 SERIES CONTACTOR USED ON 3 POLE(S) CONTACTOR WITH INDUCTIVE CURRENT RATING OF 200 AMPERE
C25 SERIES CONTACTOR USED ON 3 POLE(S) CONTACTOR WITH INDUCTIVE CURRENT RATING OF 300 AMPERE
CN35 B1 SERIES CONTACTOR USED ON 2 POLE(S) CONTACTOR CURRENT RATING 60 AMPERE
CN35 B1 SERIES CONTACTOR USED ON 3 POLE(S) CONTACTOR CURRENT RATING 300 AMPERE
CN35 B1 SERIES CONTACTOR USED ON 3 POLE(S) CONTACTOR CURRENT RATING 60 AMPERE
CN35 SERIES CONTACTOR USED ON 3 POLE(S) CONTACTOR CURRENT RATING 100 AMPERE
CN35 SERIES CONTACTOR USED ON 3 POLE(S) CONTACTOR CURRENT RATING 200 AMPERE
CONTACTOR/STARTER USED ON 3 POLE(S) CURRENT RATING 60 AMPERE INDUCTIVE, 75 AMPERE RESISITIVE
IEC G SIZE CONTACTOR/STARTER USED ON 2 POLE(S)
IEC G SIZE CONTACTOR/STARTER USED ON 3 POLE(S)
IEC G SIZE FREEDOM LINE CONTACTOR/STARTER USED ON 4 POLE(S)
IEC G SIZE FREEDOM LINE CONTACTOR/STARTER USED ON 5 POLE(S)
IEC H SIZE AE16/AE17/AE56/AE57 SERIES FREEDOM LINE STARTER, CE15/CE55 SERIES FREEDOM LINE CONTACTOR USED ON 3 POLE(S)
IEC H SIZE CONTACTOR/STARTER USED ON 2 POLE(S)
IEC H SIZE FREEDOM LINE CONTACTOR/STARTER USED ON 4 POLE(S)
IEC H SIZE FREEDOM LINE CONTACTOR/STARTER USED ON 5 POLE(S)
IEC K SIZE AE16/AE17/AE56/AE57/ AE800 SERIES FREEDOM LINE STARTER, CE15/CE55 SERIES FREEDOM LINE CONTACTOR USED ON 3 POLE(S)
IEC K SIZE FREEDOM LINE CONTACTOR/STARTER USED ON 2 POLE(S)
IEC L SIZE FREEDOM LINE CONTACTOR/STARTER USED ON 2 POLE(S)
IEC L SIZE FREEDOM SERIES CONTACTORS AND STARTERS USED ON 3 POLE(S)
IEC M SIZE CONTACTOR/STARTER USED ON 2 POLE(S)
IEC M SIZE CONTACTOR/STARTER USED ON 3 POLE(S)
IEC N SIZE CONTACTOR/STARTER USED ON 2 POLE(S)
IEC P SIZE CE15 SERIES FREEDOM LINE CONTACTOR USED ON
NEMA 0 SIZE CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 0 SIZE CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 0 SIZE CONTACTOR/STARTER USED ON 4 POLE(S) WITHOUT INTERLOCK
NEMA 0 SIZE CONTACTOR/STARTER USED ON 5 POLE(S) WITHOUT INTERLOCK
NEMA 00 SIZE A1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITH INTERLOCK
NEMA 00 SIZE A1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 1 SIZE AN16/AN30/AN40/AN56/ AN70/AN80/AN800/CN15 /CN55 SERIES CONTACTOR/STARTER USED ON 4 POLE(S)
NEMA 1 SIZE CONTACTOR/STARTER USED ON 2 POLE(S)
NEMA 1 SIZE CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 1 SIZE CONTACTOR/STARTER USED ON 3 POLE(S)
NEMA 1 SIZE CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 1 SIZE CONTACTOR/STARTER USED ON 4 POLE(S) WITHOUT INTERLOCK
NEMA 1 SIZE CONTACTOR/STARTER USED ON 5 POLE(S)
NEMA 2 SIZE A1 SERIES CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 2 SIZE A1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 2 SIZE AN16/AN30/AN40/AN56/ AN70/AN80/AN800/CN15 /CN55 SERIES CONTACTOR/STARTER USED ON 4 POLE(S)
NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 2 SIZE B1 SERIES CONTACTOR/STARTER USED ON 5 POLE(S) WITHOUT INTERLOCK
NEMA 3 SIZE A1 SERIES CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 3 SIZE A1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 3 SIZE B1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 4 SIZE B1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 4 SIZE CONTACTOR/STARTER USED ON 2 POLE(S)
NEMA 4 SIZE CONTACTOR/STARTER USED ON 3 POLE(S)
NEMA 5 SIZE AN16/AN30/AN40/AN56/ AN70/AN80/AN800/CN15 /CN35/CN55 SERIES CONTACTOR/STARTER USED ON 2 POLE(S)
NEMA 5 SIZE CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 5 SIZE CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 6 SIZE A1 SERIES CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 6 SIZE B1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 2 POLE(S) WITHOUT INTERLOCK
NEMA 6 SIZE C1 SERIES CONTACTOR/STARTER USED ON 3 POLE(S) WITHOUT INTERLOCK
NEMA 7 SIZE CONTACTOR/STARTER USED ON 3 POLE(S)
TYPE 9560/9584/9586 DEFINITE PURPOSE CONTACTOR/STARTER USED ON 1 POLE(S) CONTACTOR/STARTER CURRENT RATING 30/40 AMPERE (RESISTIVE), 25/30 AMPERE (INDUCTIVE)
TYPE 9560/9584/9586 DEFINITE PURPOSE CONTACTOR/STARTER USED ON 1 POLE(S) CONTACTOR/STARTER CURRENT RATING 90/120 AMPERE (RESISTIVE), 75/90 AMPERE (INDUCTIVE)