Eaton Corporation Datasheets for Mechanical Control Levers

Mechanical Control Levers use a mechanical lever and mechanical cables as control devices. Uses might include throttle, shift , brake and others. These are devices that allow an operator to move the lever with a mechanical linkage that moves the corresponding control in relation to the lever movement. These type of devices are often used where fly by wire electronic type controls are less desirable for various reasons.
Mechanical Control Levers: Learn more

Product Name Notes
1.22 M SHAFT LENGTH 48.0315 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME BREAKER TYPE NO HANDLE INCLUDED 1.22 M...
1.22 M SHAFT LENGTH 48.0315 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME BREAKER TYPE NO HANDLE INCLUDED 1.22 M...
1.25 M SHAFT LENGTH 49.2126 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME BREAKER TYPE NO HANDLE INCLUDED 1.25 M...
1.25 M SHAFT LENGTH 49.2126 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME BREAKER TYPE NO HANDLE INCLUDED 1.25 M...
1.83 M SHAFT LENGTH 72.0472 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME BREAKER TYPE NO HANDLE INCLUDED 1.83 M...
1.83 M SHAFT LENGTH 72.0472 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME BREAKER TYPE NO HANDLE INCLUDED 1.83 M...
10 FT SHAFT LENGTH 120 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
10 FT SHAFT LENGTH 120 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
10 FT SHAFT LENGTH 120 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
10 INCH SHAFT LENGTH 10 SHAFT LENGTH IN INCH UL APPROVAL NEMA 4X ENCLOSURE MOLDED CASE SWITCH TYPE NG FRAME BREAKER TYPE SHAFT HANDLE TO DEVICE CONNECTION FLEX SHAFT[T], CUTLER-HAMMER[R]...
3 FT SHAFT LENGTH 36 SHAFT LENGTH IN INCH UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT...
3 FT SHAFT LENGTH UL, CSA APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE EG FRAME BREAKER TYPE NO HANDLE INCLUDED FLEXIBLE SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE...
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT...
4 FT SHAFT LENGTH 48 SHAFT LENGTH IN INCH UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT...
4 INCH HANDLE HANDLE TYPE NEMA 1/12 ENCLOSURE EHD/FD/FDB/FDC/HFD/H MCP FRAME 150 AMPERE BREAKER TYPE 6 1/2 INCH VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING...
4 INCH HANDLE HANDLE TYPE NEMA 1/12 ENCLOSURE HMCP/HJD/JD/JDB/JD/D K/HKD/KD/KDB FRAME 250/400 AMPERE BREAKER TYPE 7 INCH VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION...
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT...
5 FT SHAFT LENGTH 60 SHAFT LENGTH IN INCH UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT...
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE N FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH LEVER HANDLE TYPE UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE L/MDL FRAME MOLDED CASE BREAKER TYPE HANDLE INCLUDED LEFT...
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH UL APPROVAL NEMA 1/3R/12 ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT...
6 FT SHAFT LENGTH 72 SHAFT LENGTH IN INCH UL APPROVAL NEMA 4/4X ENCLOSURE MOLDED CASE SWITCH TYPE EF FRAME BREAKER TYPE HANDLE INCLUDED DH DOOR HARDWARE SERIES FLEXIBLE SHAFT...
UL APPROVAL ED/EHD/FD/FDB/FDC/HF D/HMCP FRAME 150 AMPERE BREAKER TYPE NO HANDLE INCLUDED 6.5 TO 16 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION C371 MODEL...
UL APPROVAL HJD/JD/JDB/JDC FRAME 250 AMPERE, DK/HKD/KD/KDB FRAME 400 AMPERE BREAKER TYPE NO HANDLE INCLUDED 6.5 TO 16.63 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING...
UL APPROVAL HLD/LD/LDC FRAME 600 AMPERE BREAKER TYPE NO HANDLE INCLUDED 8.5 TO 22 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION C371 MODEL
UL APPROVAL MD/MDS FRAME 800 AMPERE, HND/ND/NDC FRAME 1200 AMPERE BREAKER TYPE NO HANDLE INCLUDED 8.75 TO 22 INCH VARIABLE DEPTH CONNECTING ROD (MD/MDS), 9.75 TO 22 INCH VARIABLE DEPTH...
UL APPROVAL NEMA 1/12 ENCLOSURE ED/EHD/FD/FDB/FDC/HF D/HMCP FRAME 150 AMPERE BREAKER TYPE HANDLE INCLUDED 6.5 TO 16 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION...
UL APPROVAL NEMA 1/12 ENCLOSURE HJD/JD/JDB/JDC FRAME 250 AMPERE, DK/HKD/KD/KDB FRAME 400 AMPERE BREAKER TYPE HANDLE INCLUDED 6.5 TO 16.63 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT...
UL APPROVAL NEMA 1/12 ENCLOSURE HLD/LD/LDC FRAME 600 AMPERE BREAKER TYPE HANDLE INCLUDED 8.5 TO 22 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION WITH...
UL APPROVAL NEMA 1/12 ENCLOSURE MD/MDS FRAME 800 AMPERE, HND/ND/NDC FRAME 1200 AMPERE BREAKER TYPE HANDLE INCLUDED 8.75 TO 22 INCH VARIABLE DEPTH CONNECTING ROD (MD/MDS), 9.75 TO 22 INCH...
UL APPROVAL NEMA 4 ENCLOSURE ED/EHD/FD/FDB/FDC/HF D/HMCP FRAME 150 AMPERE BREAKER TYPE HANDLE INCLUDED 6.5 TO 16 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT HANDLE MOUNTING LOCATION...
UL APPROVAL NEMA 4 ENCLOSURE HJD/JD/JDB/JDC FRAME 250 AMPERE, DK/HKD/KD/KDB FRAME 400 AMPERE BREAKER TYPE HANDLE INCLUDED 6.5 TO 16.63 INCH VARIABLE DEPTH CONNECTING ROD HANDLE TO DEVICE CONNECTION RIGHT...
UL, CSA APPROVAL 200 AMPERE NON FUSIBLE DISCONNECT SWITCH TYPE NO HANDLE INCLUDED 7 TO 16 INCH VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION RIGHT HAND FLANGE HANDLE MOUNTING LOCATION...