Eaton Corporation Non Interchangeable Trip Breaker GDB3030DS1

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 3 INCH W X 2.63 INCH D X 4.88 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 480 VAC, 250 VDC VOLTAGE RATING 22 KILOAMPERE INTERRUPTING RATING 30 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES MOUNTING HARDWARE, 120 V 50/60 HZ SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GDB MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 3 INCH W X 2.63 INCH D X 4.88 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 480 VAC, 250 VDC VOLTAGE RATING 22 KILOAMPERE INTERRUPTING RATING 30 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES MOUNTING HARDWARE, 120 V 50/60 HZ SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - GDB3030DS1 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
GDB3030DS1
Non Interchangeable Trip Breaker GDB3030DS1
MOLDED CASE, THERMAL MAGNETIC TYPE 3 INCH W X 2.63 INCH D X 4.88 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 480 VAC, 250 VDC VOLTAGE RATING 22 KILOAMPERE INTERRUPTING RATING 30 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES MOUNTING HARDWARE, 120 V 50/60 HZ SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GDB MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 3 INCH W X 2.63 INCH D X 4.88 INCH H SIZE
  • 480 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • UL, CSA APPROVAL
  • 480 VAC, 250 VDC VOLTAGE RATING
  • 22 KILOAMPERE INTERRUPTING RATING
  • 30 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • RING TYPE LINE TERMINAL, RING TYPE LOAD TERMINAL TERMINAL TYPE
  • G FRAME TYPE
  • INCLUDES MOUNTING HARDWARE, 120 V 50/60 HZ SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • GDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number GDB3030DS1
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 480 volts
Rated DC Voltage 250 volts
Rated Current 30 amps
Rated Breaking Capacity 22000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2846139 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Electronic circuit breaker - 787-3861/400-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers