Eaton Corp. / Commercial Controls Division Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer HFD1020

Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:HFD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:HFD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer - 47K9799 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer
47K9799
Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer 47K9799
CIRCUIT BREAKER, 1 POLE, 20A; Product Range:HFD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 1 POLE, 20A; Product Range:HFD Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 1103250 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
1103250
Molded Case Circuit Breaker 1103250
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, SINGLE POLE, 20 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, SINGLE POLE, 20 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 47K9799 1103250
Product Name Circuit Breaker, 1 Pole, 20A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 277 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 1-2486200-6 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details