Eaton Corporation Datasheets for DC Motor Starters
DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off.
DC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 200 AMPERE AT 480 VAC (AC-3), 250 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 9 AMPERE AT 480 VAC (AC-3), 16 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 25 AMPERE AT 480 VAC (AC-3), 40 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 54 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 40 AMPERE AT 480 VAC (AC-3), 63 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 54 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 4... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 25 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 5.5... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC C, FRAME 54 MM SIZE 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 11... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC C, FRAME 54 MM SIZE 50 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 12.5... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC D, FRAME 76 MM SIZE 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC D, FRAME 76 MM SIZE 85 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC E, FRAME 105 MM SIZE 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 33... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC E, FRAME 105 MM SIZE 160 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 45... | |
| FULL VOLTAGE, NON REVERSING TYPE IEC E, FRAME 105 MM SIZE 200 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 59... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1NO RIGHT MOUNT AUXILIARY CONTACT 1 HP AT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V 60 HZ 1... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1NO RIGHT MOUNT AUXILIARY CONTACT 2 HP AT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 2 HP AT 115 V 60 HZ 1... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115 V 60 HZ 1... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1NO RIGHT MOUNT AUXILIARY CONTACT 25 HP AT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208 V 60 HZ, 50... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 200 AMPERE AT 480 VAC (AC-3), 250 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 9 AMPERE AT 480 VAC (AC-3), 16 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 18 AMPERE AT 480 VAC (AC-3), 25 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 25 AMPERE AT 480 VAC (AC-3), 40 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 54 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT RATING... | |
| FULL VOLTAGE, REVERSING TYPE IEC B, FRAME 45 MM SIZE 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 4 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC B, FRAME 45 MM SIZE 25 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 5.5 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC B, FRAME 45 MM SIZE 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC C, FRAME 54 MM SIZE 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 11 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC C, FRAME 54 MM SIZE 50 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 12.5 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 14 TO... | |
| FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 85 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC E, FRAME 105 MM SIZE 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 33 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC E, FRAME 105 MM SIZE 160 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 45 KW... | |
| FULL VOLTAGE, REVERSING TYPE IEC E, FRAME 105 MM SIZE 200 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 59 KW... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE,... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V 60 HZ 1 PHASE,... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 2 HP AT 115 V 60 HZ 1 PHASE,... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE UL 508, CSA 22.2, CE APPROVAL FEET/PANEL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115 V 60 HZ 1 PHASE,... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115 V... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1 PHASE,... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208 V 60 HZ, 50 HP... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208 V... | |
| NEMA 5 SIZE 600 VDC VOLTAGE RATING PANEL MOUNTING 300 AMPERE (OPEN 8 HR) CURRENT RATING 1 POLE(S) 125 VDC COIL VOLTAGE 1NC REAR CONNECTED AUXILIARY CONTACT (2) ELECTRICAL INTERLOCK... | |
| NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL IP10 ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD... | |
| NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC... |