Eaton Corporation Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 2-WIRE INDUCTIVE SENSING MODE 0.51 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION... | |
| 2-WIRE INDUCTIVE SENSING MODE 0.94 INCH SENSING RANGE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC VOLTAGE RATING CONTACT CONFIGURATION... | |
| 2-WIRE THRU BEAM SENSING MODE 300 FT SENSING RANGE DARK/LIGHT OPERATING MODE 20 MINIMUM AC VOLTAGE RATING 264 MAXIMUM AC VOLTAGE RATING 20 MINIMUM DC VOLTAGE RATING 264 MAXIMUM DC... | |
| 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL... | |
| 80 SERIES PHOTOELECTRIC SENSOR USED ON LIGHT/DARK OPERATING MODE INFRARED SENSING BEAM 3 FT (0.125 INCH DIA FIBER) THROUGH BEAM SENSING DISTANCE 3 FT (0.125 INCH DIA FIBER) REFLECTIVE SENSING... | |
| ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 1 ENCLOSURE -40 TO 140 DEG F OPERATING TEMPERATURE 6 TO 32 FT SENSING DISTANCE FORWARD... | |
| ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 1 ENCLOSURE SMOOTH BARREL CONSTRUCTION 6 TO 32 FT SENSING DISTANCE FORWARD SENSING POSITION 25 DEG... | |
| ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 143 TO 743 FT SENSING DISTANCE FORWARD... | |
| ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 71 TO 369 FT SENSING DISTANCE FORWARD... | |
| ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE THREADED BARREL CONSTRUCTION 143 TO 743 FT SENSING DISTANCE FORWARD SENSING POSITION 25 DEG... | |
| ALUMINUM MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/6/13 ENCLOSURE THREADED BARREL CONSTRUCTION 71 TO 369 FT SENSING DISTANCE FORWARD SENSING POSITION 2 DEG... | |
| CAST ALUMINUM MATERIAL 20 SERIES PHOTOELECTRIC SENSOR USED ON NEMA 3/4/6/12/13 ENCLOSURE 200/700 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -4 TO 131 DEG F RMS VOLTAGE 95 TO... | |
| CAST ALUMINUM MATERIAL 5.7 INCH W X 3.28 INCH D X 7.65 INCH H SIZE 20 SERIES PHOTOELECTRIC SENSOR USED ON UL, CSA APPROVAL 95 TO 130 VAC AT 50/60... | |
| DIFFUSE REFLECTIVE TYPE 2 M CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/4X/6/6P/12/13, IP68 ENCLOSURE CYCOLOY BODY MATERIAL RECTANGULAR SWIVEL THREADED NOSE 18... | |
| DIFFUSE REFLECTIVE TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| DIFFUSE REFLECTIVE TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| DIFFUSE REFLECTIVE TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE... | |
| DIFFUSE REFLECTIVE TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| DIFFUSE REFLECTIVE TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| DIFFUSE REFLECTIVE TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION... | |
| DIFFUSE REFLECTIVE TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION... | |
| DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO... | |
| DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO... | |
| DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION... | |
| DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY... | |
| DIFFUSE REFLECTIVE TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY... | |
| DIFFUSE REFLECTIVE TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 2.5 INCH SENSING DISTANCE 0.12 INCH DIA AT 2.5 INCH FIELD OF VIEW BODY MATERIAL DELRIN CONNECTION TYPE 9 FT CABLE... | |
| DIFFUSE REFLECTIVE TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 7 TO 36 INCH SENSING DISTANCE 2 INCH DIA AT 7 INCH FIELD OF VIEW BODY MATERIAL CAST ZINC CONNECTION TYPE... | |
| DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 12 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 7 INCH DIA AT 5... | |
| DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 18 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.7 INCH DIA AT 8... | |
| DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 5 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.1 INCH DIA AT 3.5... | |
| DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 6 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.2 INCH DIA AT 3... | |
| DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 7 INCH SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 0.7 INCH DIA AT 4... | |
| DIFFUSE REFLECTIVE TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 8 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 8 INCH DIA AT 100... | |
| DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL... | |
| DIFFUSE REFLECTIVE TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S)... | |
| DIFFUSE REFLECTIVE TYPE POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO... | |
| DIFFUSE REFLECTIVE TYPE POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 131... | |
| DIFFUSE REFLECTIVE TYPE UL, CSA APPROVAL 95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE NORYL. MATERIAL 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE RECTANGULAR, 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 4 PIN AC MICRO CONNECTOR CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 4 PIN DC MICRO CONNECTOR CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158... | |
| DIFFUSE REFLECTIVE/THROUGH BEAM MODE TYPE STRUCTURAL POLYURETHANE FOAM MATERIAL 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC/VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13 , IP67... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 12 FT CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 20 MM THD CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL 8 FT CABLE CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC... | |
| FERROUS/NON FERROUS METAL TYPE RUGGED DIE CAST ZINC MATERIAL MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/20 TO 264 VDC OPERATING... | |
| NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 180... | |
| NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 3 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90... | |
| NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10... | |
| NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO... | |
| NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 180 TO... | |
| NORYL. MATERIAL 1.64 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 55 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 90 TO... | |
| NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10... | |
| NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 180... | |
| NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 90... | |
| NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO... | |
| NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 180 TO... | |
| NORYL. MATERIAL 2.08 INCH W X 1.83 INCH D X 3.19 INCH H SIZE 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 90 TO... | |
| NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 2 PIN MINI CONNECTOR CONNECTION TYPE 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION... | |
| NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 2 PIN MINI CONNECTOR CONNECTION TYPE 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT... | |
| NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 2 PIN MINI CONNECTOR CONNECTION TYPE 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT... | |
| NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100... | |
| NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE 115 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT SENSING... | |
| NORYL. MATERIAL 50 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT CABLE CONNECTION TYPE 230 VAC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE 10 DEG TILT BALL SWIVEL BASE CONSTRUCTION 70/100 FT SENSING... | |
| POLARIZED REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| POLARIZED REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1... | |
| POLARIZED REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| POLARIZED REFLEX TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE... | |
| POLARIZED REFLEX TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 15 TO 30 VDC OPERATING VOLTAGE NEMA 1 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE... | |
| POLARIZED REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| POLARIZED REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| POLARIZED REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION... | |
| POLARIZED REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 15 TO 30 VDC OPERATING VOLTAGE NEMA 1 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1 ENCLOSURE POLYURETHANE BODY... | |
| POLARIZED REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY... | |
| POLYURETHANE MATERIAL 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE... | |
| POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2 INCH SENSING DISTANCE 1 MILLISECOND... | |
| POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 4 INCH SENSING DISTANCE 1 MILLISECOND... | |
| POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 6 INCH SENSING DISTANCE 1 MILLISECOND... | |
| POLYURETHANE MATERIAL 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 9 INCH SENSING DISTANCE 1 MILLISECOND... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 4... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 6... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 9... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 2 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 4 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 6 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE... | |
| POLYURETHANE MATERIAL 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE 9 INCH SENSING DISTANCE 1 MILLISECOND RESPONSE... | |
| POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA... | |
| POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158 DEG... | |
| POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| POLYURETHANE MATERIAL COMET SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -4 TO 158 DEG F... | |
| POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE... | |
| POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION... | |
| POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 3 WIRE(S) 20 TO 264 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA... | |
| POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 20... | |
| POLYURETHANE MATERIAL COMET SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 80... | |
| POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA... | |
| POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -13 TO 131 DEG... | |
| POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE -13 TO 131 DEG F... | |
| POLYURETHANE MATERIAL PRISM SERIES PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| POLYURETHANE MATERIAL PRISM SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO AC CONNECTOR CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE... | |
| POLYURETHANE MATERIAL PRISM SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION... | |
| POLYURETHANE MATERIAL PRISM SERIES TUBULAR PHOTOELECTRIC SENSOR USED ON 6 FT PVC CABLE CONNECTION TYPE 4 WIRE(S) 20 TO 132 VAC AT 50/60 HZ/15 TO 30 VDC OPERATING VOLTAGE NEMA... | |
| REFLEX TYPE 115 TO 125 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 20 FT SENSING DISTANCE 7 MILLISECOND... | |
| REFLEX TYPE 115 TO 125 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 30 FT SENSING DISTANCE 7 MILLISECOND... | |
| REFLEX TYPE 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 20 FT SENSING DISTANCE 7 MILLISECOND RESPONSE TIME... | |
| REFLEX TYPE 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4/13 ENCLOSURE NORYL. BODY MATERIAL -5 TO 130 DEG F OPERATING TEMPERATURE 30 FT SENSING DISTANCE 7 MILLISECOND RESPONSE TIME... | |
| REFLEX TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 15 TO 23 FT SENSING DISTANCE 0.75 INCH DIA AT 24 INCH FIELD OF VIEW BODY MATERIAL CAST ZINC CONNECTION TYPE 9... | |
| REFLEX TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON 6 FT SENSING DISTANCE 6 DEG X 60 DEG FIELD OF VIEW BODY MATERIAL ALUMINUM CONNECTION TYPE 9 FT CABLE ENCLOSURE NEMA... | |
| REFLEX TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 32 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 4 INCH DIA AT 10 FT... | |
| REFLEX TYPE 80 SERIES PHOTOELECTRIC SENSOR USED ON 50 FT SENSING DISTANCE 3 MILLISECOND (DARK TO LIGHT), 5 MILLISECOND (LIGHT TO DARK) RESPONSE TIME 4 INCH DIA AT 10 FT... | |
| REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20... | |
| REFLEX TYPE DIE CAST ZINC MATERIAL 1.54 INCH W X 1.82 INCH D X 4.89 INCH H SIZE 1/2 INCH NPT, 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) UL,... | |
| REFLEX TYPE UL, CSA APPROVAL 100 TO 125 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING TEMPERATURE... | |
| REFLEX TYPE UL, CSA APPROVAL 200 TO 250 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING TEMPERATURE... | |
| REFLEX TYPE UL, CSA APPROVAL 95 TO 130 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3/4/6/12/13 ENCLOSURE CAST ALUMINUM BODY MATERIAL RECTANGULAR CONSTRUCTION -4 TO 131 DEG F OPERATING TEMPERATURE... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 12 FT CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC/VDC OPERATING VOLTAGE... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 3 PIN MINI CONNECTOR CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC/VDC OPERATING... | |
| RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.96 INCH H SIZE 8 FT SOOW-A CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 264 VAC/VDC OPERATING... | |
| STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 3/4/6/12/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 6 TO 31.2 FT SENSING DISTANCE... | |
| STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 3/4/6/12/13 ENCLOSURE THREADED BARREL CONSTRUCTION 6 TO 31.2 FT SENSING DISTANCE FORWARD SENSING POSITION 25... | |
| STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/13 ENCLOSURE -40 TO 176 DEG F OPERATING TEMPERATURE 3 TO 15 FT SENSING DISTANCE... | |
| STAINLESS STEEL MATERIAL 70 SERIES PHOTOELECTRIC SENSOR USED ON 9 FT CABLE CONNECTION TYPE NEMA 4/13 ENCLOSURE THREADED BARREL CONSTRUCTION 3 TO 15 FT SENSING DISTANCE RIGHT ANGLE SENSING POSITION... | |
| STANDARD REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| STANDARD REFLEX TYPE 4 PIN MICRO AC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13... | |
| STANDARD REFLEX TYPE 4 PIN MICRO DC QUICK DISCONNECT CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE... | |
| STANDARD REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| STANDARD REFLEX TYPE 4 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| STANDARD REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION... | |
| STANDARD REFLEX TYPE 5 PIN MINI CONNECTOR CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40 TO... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 115 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/3/4/6/12/13 ENCLOSURE NORYL[R] BODY MATERIAL... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CSA APPROVAL 230 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 1/3/4/12/13 ENCLOSURE NORYL[R] BODY MATERIAL RECTANGULAR SWIVEL THREADED BASE CONSTRUCTION -40... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 10 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY MATERIAL RECTANGULAR THREADED NOSE 18 MM CONSTRUCTION... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 132 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY... | |
| STANDARD REFLEX TYPE 6 FT CABLE CONNECTION TYPE UL, CUL, CE APPROVAL 20 TO 264 VAC AT 50/60 HZ, 15 TO 30 VDC OPERATING VOLTAGE NEMA 1/2/3/4/4X/6/12/13 ENCLOSURE POLYURETHANE BODY... |
| Next >> |