Eaton Corporation Datasheets for Industrial Joysticks
Industrial joysticks use potentiometric, inductive or photoelectric sensing systems and/or switches to translate joystick motion into an output signal.
Industrial Joysticks: Learn more
| Product Name | Notes |
|---|---|
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| 30.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL, CSA, CE EN60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65... | |
| 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL, CSA, CE EN60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65... | |
| 30.5 MM SIZE 4NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL, CSA, CE EN60947-5-1 APPROVAL NEMA 3/3R/4/4X/12/13, IP65... | |
| ROUND TYPE 30.5 MM SIZE MAINTAINED UP/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE... | |
| ROUND TYPE 30.5 MM SIZE MAINTAINED UP/MOMENTARY DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE... | |
| ROUND TYPE 30.5 MM SIZE MOMENTARY UP/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE... | |
| ROUND TYPE 30.5 MM SIZE MOMENTARY UP/MOMENTARY DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED LEFT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED LEFT/MAINTAINED RIGHT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT,... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED LEFT/MAINTAINED RIGHT/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED RIGHT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED RIGHT/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT,... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MAINTAINED UP/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT,... | |
| ROUND, WITH CENTER INTERLOCK LATCH TYPE 30.5 MM SIZE MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED LEFT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED LEFT/MAINTAINED RIGHT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED RIGHT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED RIGHT/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED UP OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED UP/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED UP/MAINTAINED LEFT/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED UP/MAINTAINED LEFT/MAINTAINED RIGHT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED UP/MAINTAINED RIGHT/MAINTAINED DOWN OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER... | |
| ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE... |